EN
  • EN
  • DE

MAX1930ESA+C71091

Part No MAX1930ESA+C71091
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209373-MAX1930ESA+C71091
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1930ESA+C71091 CAD Model

Description

The MAX1930ESA+C71091 from Maxim Integrated is a high-performance, compact, and efficient power management integrated circuit (IC) designed to meet the rigorous demands of modern electronic applications. This IC is specifically tailored for portable devices where power efficiency and space constraints are critical considerations.

As an advanced step-down converter, the MAX1930ESA+C71091 operates at a high switching frequency, which allows for the use of small, low-cost external components, such as inductors and capacitors. This results in a power supply solution that is both space-saving and economical. The device's high level of integration includes features like internal compensation, which simplifies the design process and accelerates the time-to-market for products that incorporate this IC.

The MAX1930ESA+C71091 offers excellent thermal performance and efficiency, with a wide input voltage range that makes it versatile for various applications. It is ideal for battery-powered devices, such as smartphones, tablets, and other handheld devices, where extending battery life is of paramount importance. Additionally, its low quiescent current helps to minimize power consumption when the device is in standby mode, further contributing to the overall energy efficiency of the end product.

This IC comes in a compact 8-pin SOP (Small Outline Package) that is suitable for automated assembly processes, ensuring ease of integration into a wide range of electronic systems. Its robust design includes built-in protection features such as over-temperature and over-current protection, ensuring reliable operation under various conditions.

In summary, the MAX1930ESA+C71091 by Maxim Integrated is an exemplary solution for designers looking to optimize their power management systems with a high-efficiency, space-saving, and cost-effective IC. Its versatile nature and comprehensive feature set make it an excellent choice for a broad spectrum of portable and space-constrained applications.

Key Features:

  • High switching frequency for small external components
  • Wide input voltage range
  • Low quiescent current for improved battery life
  • Internal compensation for simplified design
  • Over-temperature and over-current protection
  • 8-pin SOP package for compact design

You May Also Be Interested in

ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Shindengen
Lowest to $5.6838
ESMT
Lowest to $1.0845
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $3.7539

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9910 $63.9640
9+ $13.1208 $118.0872
14+ $12.7108 $177.9512
19+ $12.3008 $233.7152
25+ $11.8907 $297.2675
33+ $10.6607 $351.8031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess