EN
  • EN
  • DE

MUR1620R

Part No MUR1620R
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081149-MUR1620R
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MUR1620R CAD Model

Description

The MUR1620R is a fast recovery rectifier designed for applications requiring efficient and reliable high-voltage rectification. Manufactured by Freescale Semiconductor (now NXP), this diode offers robust performance in demanding power electronic circuits.

Applications:

  • Switching power supplies: Used in the output rectification stage to convert high-frequency AC voltage to DC voltage.
  • Freewheeling diodes: Provides a path for inductive current when a switching device turns off, preventing voltage spikes.
  • Inverters: Employed in inverter circuits for efficient DC-to-AC conversion.
  • Motor drives: Protects power transistors and provides a path for regenerative braking energy.
  • Uninterruptible power supplies (UPS): Essential for ensuring continuous power during power outages.

Features:

  • Fast recovery time: Reduces switching losses and improves efficiency.
  • High surge current capability: Provides reliable performance under transient conditions.
  • High voltage capability: Suitable for high-voltage power rectification.
  • Low forward voltage drop: Minimizes power dissipation.
  • Glass passivated junction: Ensures high reliability and stability.

Benefits:

  • Improved efficiency: Fast recovery time minimizes switching losses, resulting in higher efficiency in power electronic circuits.
  • Enhanced reliability: High surge current capability and glass passivated junction ensure robust performance under harsh conditions.
  • Reduced power dissipation: Low forward voltage drop minimizes heat generation, improving overall system efficiency.
  • Simplified design: Fast recovery characteristics simplify snubber circuit design.
  • Long lifespan: Robust design and construction ensure long and reliable operation.

Technical Specifications:

The MUR1620R has a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 16A. The typical reverse recovery time (trr) is around 35 ns, making it suitable for high-frequency applications. The forward voltage drop (VF) is typically around 0.95V at 8A. It is typically available in a TO-220AC package.

This fast recovery rectifier is ideal for applications where high efficiency, reliability, and fast switching speeds are critical. Its robust design and performance characteristics make it a popular choice in a wide range of power electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess