EN
  • EN
  • DE

IXBH9N160G

Part No IXBH9N160G
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1600V 9A 100W TO247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 1600V
Maximum Current Collector 9A
Pulsed Collector Current 10A
Collector-emitter saturation voltage(Max) 7V @ 15V, 5A
Maximum Power Dissipation 100W
Input Type Standard
Gate Charge 34nC
Testing Conditions 960V, 5A, 27 Ohm, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXBH)
Win Source Part Number 083325-IXBH9N160G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXBH9N160G CAD Model

Description

The IXBH9N160G is a IGBT transistor designed for use in Discrete Semiconductor Products.

  • Maximum Collector-Emitter Breakdown Voltage: 1600V
  • Maximum Current Collector: 9A
  • Maximum Power Dissipation: 100W
  • Package: Through Hole TO-247AD (IXBH)
  • Supplied in: Tube/Rail package
  • Gate Charge: 34nC
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Part Status: common-used part with a high popularity in the market
  • Applications: Power supplies, motor drives, and lighting systems.

You May Also Be Interested in

Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6460 $53.5220
16+ $6.2736 $100.3776
25+ $6.0776 $151.9400
35+ $5.8815 $205.8525
44+ $5.6855 $250.1620
59+ $5.0973 $300.7407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess