EN
  • EN
  • DE

F28M35E20B1RFPS

Part No F28M35E20B1RFPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x + ARM Cortex M3 Concerto
Packaging Tray
Core Processor C28x/ARM Cortex-M3
Core Size 32-Bit Dual-Core
Speed 60MHz/60MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB/256KB
Program Memory Type FLASH
RAM Size 72KB
Supply Voltage 1.2V, 1.8V, 3.3V
Data Converters A/D 20x12b
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 144-TQFP Exposed Pad
Manufacturer Package 144-HTQFP (20x20)
Win Source Part Number 774323-F28M35E20B1RFPS
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name F28M35E20B
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian F28M35E20B1RFPS CAD Model

Description

The F28M35E20B1RFPS is a highly integrated and versatile microcontroller unit (MCU) produced by Texas Instruments, designed to cater to a wide range of applications, particularly in the industrial, automotive, and communication sectors. This dual-core MCU combines the processing power and real-time control capabilities of a C28x core with the flexibility and connectivity features of an ARM Cortex-M3 core, offering a unique solution for complex embedded systems.

Key Features

  • Dual-Core Architecture: The device features a C28x floating-point core and an ARM Cortex-M3 core, allowing for simultaneous real-time control and advanced processing capabilities.
  • Memory: It comes equipped with a substantial memory architecture that includes Flash, RAM, and ROM, providing ample space for complex applications and software.
  • High-Performance Analog: Integrated high-precision analog components such as ADCs, DACs, and comparators enable accurate data acquisition and control.
  • Robust Communication Options: A comprehensive set of communication interfaces including CAN, I2C, SPI, and UART facilitate connectivity with a range of peripherals and networks.
  • Enhanced Control Peripherals: The F28M35E20B1RFPS boasts advanced peripherals like PWM outputs and capture inputs to support sophisticated control algorithms.
  • Security Features: Security is a priority, with features designed to protect intellectual property and prevent unauthorized access or tampering.
  • Power Management: Efficient power management techniques are employed to reduce energy consumption and extend operation in power-sensitive applications.

Applications

The F28M35E20B1RFPS MCU is ideal for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Motor Control
  • Automotive Control Units
  • Renewable Energy Systems
  • Communication Infrastructure

Conclusion

With its dual-core design, comprehensive set of peripherals, and robust security features, the F28M35E20B1RFPS from Texas Instruments is a powerful MCU choice for designers seeking to create sophisticated and reliable embedded systems. Its ability to handle complex tasks while maintaining real-time control makes it an invaluable component in the modern electronics landscape.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess