Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/No
Input LVCMOS, LVPECL
Output LVCMOS
Maximum Input Frequency 350MHz
Supply Voltage - Operating 2.375 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 143434-MPC9443FA
Ultra Librarian 3D Model Ultra Librarian MPC9443FA CAD Model

Description

The NXP MPC9443FA is a fanout buffer (distribution), divider, and multiplexer integrated circuit.

  • Circuits: Single
  • Mounting: Surface mount technology (SMT)
  • Input Types: LVCMOS and LVPECL
  • Output Type: LVCMOS
  • Maximum Input Frequency: 350MHz
  • Temperature Range: -40°C to 85°C
  • Operating Voltage: 2.375 V to 3.465 V
  • Package: 48-LQFP (7x7)
  • Category: Integrated circuits
  • Status: Obsolete (EOL)

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 3:5 3.1GHZ 32WQFN / Clock Multiplexer 5-OUT 3-IN 1:1/1:2/1:2 32-Pin WQFN EP T/R
Lowest to $10.5253
ECAD model for LMK00304SQ/NOPB
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $5.9542
ECAD model for PL133-27GI
ON Semiconductor
IC CLK BUFFER 2:4 1.25GHZ 16SOIC
Lowest to $5.0309
ECAD model for MC100EL15DG
NXP / Nexperia
IC CLK BUFFER 2:10 150MHZ 32LQFP / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 150 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK946BD,151
ON Semiconductor
IC CLK BUFFER 2:5 1GHZ 20SOIC
Lowest to $4.0468
ECAD model for MC100EL14DWR2G
Renesas Electronics America
IC Clk Buffer 1: 4 250MHZ 16TSSOP
Need more? Email Us
ECAD model for ICS854105AGILF
ON Semiconductor
IC CLK BUFFER 1:2 1.5GHZ 8SOIC
Need more? Email Us
ECAD model for MC100EL11DG
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20SO / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCKEL14D,118
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942CBD,157

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention