Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Freescale Semiconductor - NXP
Series MPC83xx
Package Bulk
Product Status Active
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 133MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR2
Graphics Acceleration No
Ethernet 10/100Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 369-LFBGA
Supplier Device Package 369-PBGA (19x19)
Additional Interfaces DUART, I2C, SPI, TDM
Standard Package 13 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 885719-MPC8306SVMABDCA
Ultra Librarian 3D Model Ultra Librarian MPC8306SVMABDCA CAD Model

Description

The MPC8306SVMABDCA is an integrated circuit microprocessor designed by Freescale Semiconductor - NXP.

  • Series: MPC83xx
  • Core Processor: PowerPC e300c3
  • Speed: 133MHz
  • Bus Width: 32-Bit
  • Features: QUICC Engine for Communications, DDR2 RAM Controllers
  • Interfaces: DUART, I2C, SPI, TDM
  • Ethernet: 10/100Mbps
  • USB: 2.0
  • Voltage - I/O: 1.8V, 3.3V
  • Package / Case: 369-LFBGA
  • Mounting Type: Surface Mount
  • Operating Temperature: 0°C ~ 105°C (TA)
  • Status: Active

You May Also Be Interested in

Zilog
IC MPU Z180 10MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18010FEG
NXP / Nexperia
IC MPU QORIQ 1.2GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1043ASE7MQB
NXP / Nexperia
IC MPU QORIQ LAYER 1GHZ 448FBGA
Need more? Email Us
ECAD model for LS1028ASE7KQA
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1.0GHZ 425TEPBGA
Need more? Email Us
ECAD model for P1010NSE5FFA
NXP / Nexperia
IC MPU QORIQ 800MHZ 520FCBGA
Lowest to $244.2106
ECAD model for BSC9131NXE1KHKB
NXP / Nexperia
IC MPU I.MX6DP 800MHZ 624FCBGA
Lowest to $91.2717
ECAD model for MCIMX6DP7CVT8AB
Altera
RISC MICROPROCESSOR, 32 BIT, I96
Need more? Email Us
ECAD model for NG80960JD3V66
Freescale Semiconductor - NXP
IC MPU QORIQ P1 500MHZ 457TEPBGA
Need more? Email Us
ECAD model for P1023NSN5CFB
Freescale Semiconductor - NXP
QORIQ 64-BIT ARM CORTEX-A53, 800
Lowest to $129.5523
ECAD model for LS1012ASN7HKA

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention