Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Converter, SCSI-2
Parts Input Voltage (V) 15V
Voltage - Output 2.85V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number MC34268
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1218703-MC34268DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34268DT CAD Model

Description

ON Semiconductor MC34268DT Product Overview

The MC34268DT from ON Semiconductor is a versatile and efficient power management integrated circuit designed to cater to a wide range of applications. This device is particularly well-suited for linear voltage regulation tasks, providing a stable and reliable power supply to sensitive electronic components.

Key Features

  • Output Voltage: The MC34268DT offers a fixed output voltage, ensuring a consistent supply for your electronic devices.
  • Low Dropout: The low dropout (LDO) feature of this regulator means it can maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency in your circuit.
  • High Current Capacity: With the ability to handle high current loads, this regulator is suitable for applications requiring substantial power delivery without compromising performance.
  • Thermal Protection: The built-in thermal protection feature safeguards the device from overheating, contributing to the longevity and reliability of both the regulator and your electronic system.
  • Package Type: The MC34268DT comes in a TO-252 (DPAK) package, which is known for its compact size and ability to dissipate heat effectively, making it an ideal choice for space-constrained applications.

Applications

The MC34268DT is a highly adaptable component that can be used in various applications, including:

  • Consumer Electronics
  • Telecommunication Devices
  • Computer Peripherals
  • Industrial Equipment
  • Automotive Systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and the MC34268DT is no exception. It is manufactured to meet high standards, ensuring that it performs consistently under varying conditions and throughout its lifespan.

Conclusion

In summary, the MC34268DT from ON Semiconductor is a reliable and robust linear voltage regulator that offers a fixed output, low dropout, high current capacity, and thermal protection. Its compact TO-252 package makes it suitable for a wide range of applications where efficient power management is crucial. With ON Semiconductor's reputation for quality, the MC34268DT is an excellent choice for your power regulation needs.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR KEEP ALIVE PWR SUP
Lowest to $2.1040
ECAD model for MAX1534ETE
Linear Technology
Lowest to $8.1402
ECAD model for LTC3103EMS/LTC3103IMS
ON Semiconductor
IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
ECAD model for CS5165AGDW16
Linear Technology
IC SW REG CTRLR SYNC BUCK 36SSOP
Lowest to $4.4587
ECAD model for LTC3730CG#PBF
Linear Technology
IC SW REG CNTRLR SYNC 3.3V 8SOIC
Lowest to $3.7724
ECAD model for LTC1530CS8-3.3#PBF
Linear Technology
IC SW REG CNTRLR SYNC ADJ 8-SOIC
Lowest to $8.5895
ECAD model for LTC1530CS8#TRPBF
Linear Technology
IC SW REG CNTRLR PENT III 20SSOP
Lowest to $7.0074
ECAD model for LTC1753CG#PBF
Linear Technology
IC STP-DWN CNTRLR W/OPAMP 28SSOP
Lowest to $13.1955
ECAD model for LTC3714EG/TR
Maxim Integrated
2-PHASE, QUICKPWM CONTROLLER
Need more? Email Us
ECAD model for MAX1545ETL

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention