EN
  • EN
  • DE

MHW8222B

Part No MHW8222B
Manufacturer Freescale Semiconductor - NXP
Catalog Linear - Amplifiers - Video Amps and Modules
Description CATV Amplifier Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case 0221
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
RoHS State Request Verification
Win Source Part Number 732590-MHW8222B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MHW8222B CAD Model

Description

The MHW8222B is a CATV amplifier module manufactured by Freescale (now NXP). It's designed for use in cable television (CATV) distribution networks to boost signal strength and maintain signal quality. This module operates within a specific frequency range suitable for CATV applications.

Applications:

  • CATV Distribution Networks: Used in headends and distribution amplifiers to increase signal power.
  • Broadband Amplifiers: Employed in various broadband amplification systems.

Features:

  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Ensures minimal introduction of noise into the signal.
  • Wide Bandwidth: Operates across a broad frequency range suitable for CATV signals.
  • High Output Power: Delivers a strong output signal.
  • Excellent Linearity: Maintains signal integrity and minimizes distortion.

Benefits:

  • Improved Signal Quality: Enhances the clarity and strength of CATV signals.
  • Extended Network Reach: Allows for longer cable runs without significant signal loss.
  • Reduced Distortion: Minimizes signal degradation, ensuring high-quality video and data transmission.
  • Enhanced System Performance: Contributes to the overall reliability and efficiency of CATV networks.

The MHW8222B typically requires a specific bias voltage and current for optimal operation. It is housed in a module designed for easy integration into existing CATV amplifier systems. Further datasheet information will provide specifics on gain, noise figure and optimal operation conditions.

You May Also Be Interested in

Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess