The MC9S12KG256VPV is a 16-bit microcontroller from the S12 family, manufactured by NXP Semiconductors (formerly Freescale). It is designed for automotive and industrial applications, offering a balance of performance, memory, and peripheral integration.
Applications
- Automotive Body Control
- Industrial Motor Control
- General Purpose Embedded Control
- Automotive Instrument Clusters
- Security Systems
Features
- 16-bit HCS12 CPU Core
- 256KB Flash Memory
- 12KB RAM
- EEPROM
- Analog-to-Digital Converter (ADC)
- Serial Communication Interfaces (SCI, SPI, CAN)
- Timers and PWM Channels
- Interrupt Controller
Benefits
- High Performance for Complex Control Algorithms
- Large Memory Capacity for Application Code and Data
- Integrated Peripherals Reduce External Component Count
- Versatile Communication Interfaces for Connectivity
- Robust Design for Automotive Environments
Technical Specifications:
- CPU: 16-bit HCS12
- Flash Memory: 256KB
- RAM: 12KB
- EEPROM: Included
- ADC: 10-bit resolution, multiple channels
- SCI: Serial Communication Interface
- SPI: Serial Peripheral Interface
- CAN: Controller Area Network
- Timers: Multiple 16-bit timers with input capture and output compare
- PWM: Pulse Width Modulation channels
- Operating Voltage: 5V
- Operating Temperature: -40°C to +85°C (Automotive Grade)
- Package: PV (LQFP - Low Profile Quad Flat Pack)
The MC9S12KG256VPV microcontroller provides a comprehensive solution for embedded control applications. Its large memory, integrated peripherals, and robust design make it suitable for demanding automotive and industrial environments. The various communication interfaces enable easy integration into networked systems, and the powerful CPU core supports complex control algorithms.