EN
  • EN
  • DE

K4B1G0846E-HCK0

Part No K4B1G0846E-HCK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941567-K4B1G0846E-HCK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B1G0846E-HCK0 CAD Model

Description

The K4B1G0846E-HCK0 is a 1Gb DDR3 SDRAM component manufactured by Samsung. This dynamic random-access memory chip is designed for high-speed, low-power operation, making it suitable for a variety of applications requiring substantial memory bandwidth.

Applications

  • Desktop and Laptop Computers: Used as main system memory for applications, operating systems, and data storage.
  • Graphics Cards: Integrated into graphics processing units (GPUs) to provide fast access to textures and frame buffers.
  • Gaming Consoles: Employed as system memory for game execution and graphics rendering.
  • Networking Devices: Utilized in routers, switches, and other network equipment for packet buffering and processing.
  • Embedded Systems: Integrated into industrial control systems, automotive electronics, and other embedded applications requiring high-performance memory.

Features

  • Capacity: 1Gb (128M x 8) memory configuration.
  • Data Rate: Supports high-speed data transfer rates, typically up to 1600 Mbps.
  • Interface: DDR3 interface compliant with JEDEC standards.
  • Operating Voltage: Low operating voltage (typically 1.5V) for reduced power consumption.
  • Clock Frequency: Operates at a high clock frequency for fast memory access.
  • Package: FBGA (Fine-Pitch Ball Grid Array) package for efficient board mounting and thermal performance.
  • Refresh: Auto Refresh and Self Refresh modes to minimize power consumption during idle periods.

Benefits

  • High Performance: Provides fast data access and transfer rates, improving system responsiveness and performance.
  • Low Power Consumption: Reduces energy consumption, extending battery life in portable devices and minimizing overall system power requirements.
  • Large Capacity: Offers ample memory space for running demanding applications and processing large datasets.
  • Reliability: Manufactured to high-quality standards for robust and reliable operation.
  • Compatibility: Designed to be compatible with a wide range of platforms and systems supporting DDR3 memory.

Additional Details

The K4B1G0846E-HCK0 adheres to JEDEC standards for DDR3 SDRAM, ensuring compatibility and interoperability. It supports various power-saving features, including deep power-down mode and partial array self-refresh (PASR). This memory component is suitable for applications requiring high bandwidth and low power consumption. The FBGA package ensures good thermal dissipation and allows for high-density mounting on PCBs.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess