EN
  • EN
  • DE

MC9S08SG16SVTJ

Part No MC9S08SG16SVTJ
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830497-MC9S08SG16SVTJ
Ultra Librarian 3D Model Ultra Librarian MC9S08SG16SVTJ CAD Model

Description

The MC9S08SG16SVTJ is an 8-bit microcontroller unit (MCU) from NXP Semiconductors (formerly Freescale). As part of the S08 family, it is designed for low-power, cost-sensitive applications requiring a small footprint. The SG series offers a good balance of essential peripherals and memory, making it suitable for various embedded control tasks.

Applications

  • Consumer Electronics: Remote controls, simple toys, and basic appliances.
  • Industrial Control: Basic sensor monitoring, simple motor control, and low-end automation.
  • Automotive: Entry-level automotive applications like lighting control and basic sensor interfaces.
  • Medical Devices: Low-power portable medical devices with limited processing needs.

Features

  • S08 Central Processing Unit (CPU): Efficient 8-bit processing core.
  • 16KB Flash Memory: On-chip non-volatile memory for program code and data storage.
  • 512 Bytes RAM: Random access memory for temporary data and program execution.
  • Analog-to-Digital Converter (ADC): Enables conversion of analog sensor signals to digital values.
  • Serial Communication Interface (SCI): Provides UART communication for serial data transfer.
  • Serial Peripheral Interface (SPI): Supports SPI communication for interfacing with peripherals.
  • Timer/Pulse Width Modulator (PWM): Generates PWM signals for motor control and other applications.
  • Internal Clock Source: Integrated oscillator eliminates external clock components.
  • Low-Voltage Detect (LVD): Protects against data corruption during low-voltage conditions.

Benefits

  • Cost-Effective: Optimized for price-sensitive applications.
  • Low Power Consumption: Ideal for battery-powered and energy-efficient systems.
  • Small Footprint: Available in compact packages, reducing board space requirements.
  • Easy to Use: Supported by comprehensive development tools and resources.
  • Reliable Performance: Provides robust operation in various environments.

Additional Details

The MC9S08SG16SVTJ typically operates within a voltage range of 2.7V to 5.5V. It is often available in small outline packages like TSSOP and QFN. Programming is commonly done through a Background Debug Mode (BDM) interface. The device features a watchdog timer for system monitoring and recovery. Its internal oscillator simplifies the design by eliminating the need for an external clock source.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5320 $60.0440
40+ $2.8979 $115.9160
62+ $2.8078 $174.0836
86+ $2.7166 $233.6276
110+ $2.6265 $288.9150
148+ $2.3550 $348.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess