EN
  • EN
  • DE

CMZ5340B TR13 PBFREE

Part No CMZ5340B TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog Custom Parts (B - D)
Description Zener Diodes 6.0V 1.0Ohm 10uA 3.0Vr 12.7A 790mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1138434-CMZ5340B TR13 PBFREE
Categories Custom Parts
Manufacturer Central Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMZ5340B TR13 PBFREE CAD Model

Description

The CMZ5340B TR13 PBFREE is a 5.6V, 5 Watt Zener diode manufactured by Central Semiconductor Corp. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. The 'TR13' indicates tape and reel packaging, and 'PBFREE' signifies that the component is lead-free, complying with RoHS standards.

Applications

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping and clamping circuits
  • Reference voltage generation

Features

  • Zener Voltage: 5.6V (Nominal)
  • Power Dissipation: 5 Watts
  • Tolerance: Typically 5% (check datasheet for precise value)
  • Low Dynamic Impedance: Provides stable voltage regulation.
  • Surface Mount Package: Suitable for automated assembly.
  • Lead-Free: RoHS compliant, environmentally friendly.

Benefits

  • Stable Voltage Regulation: Maintains a constant voltage output despite variations in input voltage or load current.
  • Protection against Voltage Spikes: Absorbs transient voltages, protecting sensitive components.
  • Simplified Circuit Design: Provides a simple and reliable voltage reference.
  • Easy to Assemble: Surface mount package facilitates automated assembly processes.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Additional Details

The CMZ5340B TR13 PBFREE is supplied on tape and reel for automated pick and place equipment. The Zener voltage is specified at a particular test current, which is detailed in the datasheet. It's crucial to review the datasheet to determine the exact Zener voltage, test current, dynamic impedance, and power dissipation characteristics. Proper heat sinking may be required for high-power applications to prevent overheating and ensure reliable operation. The reverse leakage current should also be considered in circuit design. The device should be operated within its specified maximum ratings to prevent damage. The operating temperature range typically falls between -65°C and +150°C, but the datasheet should be consulted for precise limits. The device provides a cost-effective solution for voltage regulation and protection in a wide range of applications.

You May Also Be Interested in

Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Chilisin
Lowest to $0.0019
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5592 $58.7160
255+ $0.4589 $117.0195
390+ $0.4444 $173.3160
540+ $0.4301 $232.2540
695+ $0.4158 $288.9810
930+ $0.3728 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,948 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess