EN
  • EN
  • DE

KMN5W000ZM-B209

Part No KMN5W000ZM-B209
Manufacturer Samsung
Catalog DDR
Description eMCP 4GB eMMC + 512MB LPDDR2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956518-KMN5W000ZM-B209
Series *
Ultra Librarian 3D Model Ultra Librarian KMN5W000ZM-B209 CAD Model

Description

The KMN5W000ZM-B209 is an eMMC (embedded MultiMediaCard) device manufactured by Samsung. It integrates NAND flash memory with a controller in a single package. eMMC is a widely used storage solution in mobile devices and embedded systems due to its ease of integration and standardized interface.

Applications

  • Smartphones: Used for storing the operating system, applications, and user data.
  • Tablets: Serves as the primary storage device for applications, media, and the OS.
  • Mobile Devices: Used in various portable devices needing non-volatile memory.
  • Automotive Infotainment Systems: Provides storage for maps, multimedia, and system software within vehicles.
  • Embedded Systems: Used in various embedded applications requiring reliable storage.

Features

  • eMMC Standard: Compliant with the JEDEC eMMC standard, ensuring broad compatibility.
  • NAND Flash Memory: Employs NAND flash technology for high-density, non-volatile storage.
  • Integrated Controller: Includes an on-board controller for managing flash memory operations like error correction, wear leveling, and bad block management.
  • High-Speed Interface: Supports high-speed data transfer for fast read and write operations.
  • Compact Package: Designed in a small form factor for space-constrained applications.

Benefits

  • Simplified Design: Reduces design complexity by integrating memory management functions.
  • Improved Performance: High-speed interface leads to faster data access and application loading.
  • Enhanced Reliability: Built-in error correction and wear leveling increase the lifespan of the memory.
  • Faster Time-to-Market: The standardized interface simplifies the integration process.
  • Lower System Cost: Integration reduces the need for external memory management components.

Additional Details

The KMN5W000ZM-B209 operates within a specified voltage and temperature range. It includes power management modes to minimize power consumption. Exact storage capacity and performance metrics, such as read/write speeds and power consumption figures, are detailed in the product datasheet provided by Samsung. Samsung eMMC devices include advanced features that optimize performance and reliability, such as dynamic wear leveling algorithms and error correction capabilities.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess