EN
  • EN
  • DE

K4S280832F-UC75T00

Part No K4S280832F-UC75T00
Manufacturer Samsung
Catalog SD
Description SD 16Mx8-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945534-K4S280832F-UC75T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4S280832F-UC75T00 CAD Model

Description

The Samsung K4S280832F-UC75T00 is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) component, designed for applications requiring fast and reliable memory. Manufactured by Samsung, this chip provides efficient memory solutions for a wide range of devices.

Applications:

  • Graphics cards
  • Set-top boxes
  • Digital TVs
  • Printers
  • Networking devices

Features

  • 256Mb Density: Offers substantial memory capacity for diverse applications.
  • SDRAM: Provides synchronous operation with the system clock for optimized data transfer.
  • High-Speed Operation: Designed for high-frequency performance, enabling rapid data processing.
  • Low Power Consumption: Engineered for efficient power usage, contributing to energy savings.
  • Advanced Packaging: Utilizes advanced packaging technology for enhanced thermal dissipation and reliability.
  • Clock Enable (CKE): Supports power-down modes to minimize power consumption during idle periods.
  • Auto Refresh: Automatically refreshes memory cells, preventing data loss and ensuring data integrity.
  • Self Refresh Mode: Allows for low-power self-refresh operation, further conserving energy.

Benefits

  • Improved System Responsiveness: High bandwidth enhances application performance and responsiveness.
  • Enhanced Graphics Rendering: Enables smoother and more detailed graphics rendering capabilities.
  • Stable System Operation: Ensures reliable and stable performance, even under heavy workloads.
  • Reduced Energy Consumption: Low power operation helps minimize overall system energy usage.
  • Cost-Effectiveness: Offers a balance of performance and affordability, making it a cost-effective memory solution.
  • Faster Data Access: Enables quick and efficient data retrieval and storage, crucial for demanding applications.

Additional Details: The K4S280832F-UC75T00 typically operates at a voltage of 3.3V. It is commonly available in a TSOP (Thin Small Outline Package). The specific timing parameters and operating conditions can be found in the official Samsung datasheet, ensuring proper implementation and optimization. The device incorporates features such as precharge and write recovery to improve overall memory operation efficiency. Furthermore, it is designed to meet stringent quality standards, making it suitable for applications requiring high reliability. It boasts robust error detection and correction capabilities for data integrity. Its optimized architecture provides high bandwidth and low latency, contributing to overall system efficiency.

You May Also Be Interested in

Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,192 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess