EN
  • EN
  • DE

MC74F194N

Part No MC74F194N
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983050-MC74F194N
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F194N CAD Model

Description

The MC74F194N is a 4-bit Bi-Directional Universal Shift Register manufactured by Freescale Semiconductor (now NXP Semiconductors). It's a synchronous shift register capable of parallel loading, shifting left, shifting right, and holding data. This versatile component is used in a variety of digital logic applications where data manipulation and storage are required.

Applications:

  • Data Storage: Used as a temporary storage element in digital systems.
  • Sequence Generation: Employed to generate specific sequences of bits for control or testing purposes.
  • Serial-to-Parallel Conversion: Converts serial data streams into parallel data for processing.
  • Parallel-to-Serial Conversion: Converts parallel data into a serial data stream for transmission.
  • Arithmetic Logic Units (ALUs): Integrated into ALUs for bit manipulation and arithmetic operations.

Features:

  • 4-Bit Bi-Directional Shift Register: Allows data to be shifted left or right.
  • Synchronous Operation: All operations are synchronized to a common clock signal.
  • Parallel Load Capability: Enables loading of data in parallel.
  • J-K Serial Inputs: Provides J-K flip-flop functionality for serial data input.
  • Direct Clear Input: Allows for asynchronous clearing of the register.

Benefits:

  • Versatile Functionality: Supports a wide range of data manipulation operations.
  • Synchronous Operation: Ensures predictable and reliable operation.
  • Parallel Load: Facilitates rapid data loading.
  • Flexible Input Options: J-K serial inputs offer flexibility in data input methods.
  • Easy Integration: Standard DIP package simplifies integration into circuit boards.

Specifications: The MC74F194N typically operates from a 5V supply voltage. It features TTL compatible inputs and outputs. The propagation delay is a critical parameter for timing considerations. The device comes in a 16-pin DIP (Dual In-line Package). Further details can be found in the official datasheet.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.4340
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess