EN
  • EN
  • DE

SY8288ARAC

Part No SY8288ARAC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097593-SY8288ARAC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8288ARAC CAD Model

Description

The SY8288ARAC is a high-efficiency, synchronous step-down DC-DC converter from Silergy Corp. It's designed to provide a regulated voltage supply for a variety of applications, emphasizing efficiency and compact size, making it suitable for portable devices and point-of-load regulation.

Applications:

  • Portable Electronics: Smartphones, tablets, and other handheld devices.
  • Wireless Communication Devices: Routers, access points, and other wireless equipment.
  • Solid State Drives (SSDs): Providing stable power to the SSD controller and memory.
  • Point-of-Load Regulation: Replacing linear regulators to improve efficiency in various systems.
  • Battery-Powered Applications: Optimizing power consumption and extending battery life.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Synchronous Rectification: Minimizes power loss by using MOSFETs for rectification.
  • Integrated Power MOSFETs: Simplifies design and reduces external component count.
  • Wide Input Voltage Range: Supports a variety of input voltage sources.
  • Adjustable Output Voltage: Provides flexibility in setting the output voltage.
  • Over-Current Protection (OCP): Protects the device and the load from excessive current.
  • Short-Circuit Protection (SCP): Protects the device and the load from short circuits.
  • Thermal Shutdown Protection (OTP): Prevents the device from overheating.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life.
  • Reduced Heat Dissipation: Synchronous rectification reduces power loss and heat generation.
  • Smaller Solution Size: Integrated MOSFETs and compact packaging reduce overall size.
  • Improved System Reliability: Protection features ensure robust and reliable operation.
  • Simplified Design: Fewer external components simplify the design process.

Additional Details:

The SY8288ARAC typically operates with an input voltage range optimized for battery-powered systems. The output voltage can be adjusted using external feedback resistors. The device also incorporates an enable pin for shutdown functionality. The switching frequency is internally set for optimal efficiency and component selection. This device is usually available in a compact package such as a QFN. Refer to the Silergy Corp datasheet for detailed electrical specifications, including input voltage range, output voltage accuracy, switching frequency, and thermal characteristics.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4909 $51.5445
250+ $0.4028 $100.7000
385+ $0.3902 $150.2270
530+ $0.3776 $200.1280
685+ $0.3650 $250.0250
920+ $0.3273 $301.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess