EN
  • EN
  • DE

XPC7455PX933PC

Part No XPC7455PX933PC
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410327-XPC7455PX933PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC7455PX933PC CAD Model

Description

The XPC7455PX933PC is a PowerPC microprocessor from Freescale Semiconductor (NXP). As part of the MPC7455 family, it's known for its enhanced performance and integration capabilities. This processor is commonly used in embedded systems, high-performance computing, and networking applications requiring robust processing power and efficient operation.

Applications

  • Advanced networking equipment (routers, switches, and firewalls)
  • High-performance embedded control systems
  • Industrial automation and robotics
  • Medical imaging and diagnostic equipment
  • Aerospace and defense systems

Features

  • PowerPC G4 Architecture: Based on the PowerPC architecture, delivering a robust and efficient computing platform.
  • Clock Speed: Operates at a clock speed of 933 MHz.
  • 32-bit Processing: Supports 32-bit data processing.
  • AltiVec Technology: Integrates the AltiVec vector processing unit for accelerated multimedia and signal processing.
  • On-Chip L1 and L2 Caches: Includes integrated L1 and L2 caches to minimize memory latency and improve overall performance.
  • DDR SDRAM Support: Supports DDR SDRAM for high-speed memory access.
  • Advanced Power Management: Features advanced power management capabilities to reduce energy consumption.

Benefits

  • High Performance Computing: Provides significant processing power for demanding applications.
  • Enhanced Multimedia Processing: AltiVec technology accelerates multimedia and signal processing tasks.
  • Improved System Responsiveness: Faster clock speed and on-chip caches result in improved system responsiveness.
  • Power Efficiency: Advanced power management features minimize energy consumption and extend battery life.
  • Robust and Reliable: Designed for reliable operation in various environments.

Additional Details

The XPC7455PX933PC is typically packaged in a Ceramic Ball Grid Array (CBGA) for secure and reliable surface mounting. It requires a specific voltage and cooling solution for optimal performance. It is compatible with various memory types, including DDR SDRAM. Detailed technical specifications, including voltage requirements, thermal characteristics, and memory interface details, can be found in the official Freescale (NXP) MPC7455 family documentation.

You May Also Be Interested in

Atmel
Lowest to $32.5000
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess