EN
  • EN
  • DE

MC68882CRC33A

Part No MC68882CRC33A
Manufacturer Freescale Semiconductor - NXP
Catalog Specialized ICs
Description IC FLOATING-POINT CO-PROC 68PGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Freescale Semiconductor - NXP
Package Bulk
Product Status Active
Programmable Not Verified
Type Floating-Point Co-Processor
Mounting Type Through Hole
Package / Case 68-BCPGA
Supplier Device Package 68-PGA (26.92x26.92)
Base Product Number MC688
Standard Package 2 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991
HTSUS 8542.31.0001
Win Source Part Number 223235-MC68882CRC33A
Ultra Librarian 3D Model Ultra Librarian MC68882CRC33A CAD Model

Description

The MC68882CRC33A is a specialized integrated circuit (IC) designed as a floating-point co-processor.

  • Function: Floating-point co-processor
  • Package: Bulk (2 pieces)
  • Programmable: Yes
  • Mounting Type: Through-Hole
  • Package/Case: 68-BCPGA
  • Temperature Range: 0°C to 70°C (TA)
  • Status: Active
  • Manufacturer: Freescale Semiconductor - NXP

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.6091
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Zilog
Need more? Email Us
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess