The KMPC852TVR100 is a PowerQUICC II Pro processor from Freescale Semiconductor (now NXP). It's designed for embedded communication and networking applications, offering robust processing power and a variety of integrated peripherals. It is used in many industrial and communication systems.
Applications
- Networking routers and switches.
- Industrial control systems.
- Wireless base stations.
- Storage systems.
- Telecommunications equipment.
Features
- PowerQUICC II Pro core.
- 100 MHz clock speed.
- Integrated memory controller.
- Integrated communication interfaces (e.g., Ethernet, UART, I2C, SPI).
- Hardware security features.
- Low power consumption.
Benefits
- High performance for demanding networking tasks.
- Reduced system cost due to integrated peripherals.
- Enhanced security features for secure communication.
- Lower power consumption for energy-efficient operation.
- Simplified system design with integrated memory controller.
- Improved reliability and performance of embedded systems.
Technical Specifications
The KMPC852TVR100 operates at a clock speed of 100 MHz. It includes an integrated memory controller supporting various memory types, such as SDRAM and DDR. The processor features a range of communication interfaces, including Ethernet, UART, I2C, and SPI, facilitating connectivity to various peripherals and networks. Hardware security features, such as encryption and secure boot, enhance the security of communication systems. The device is designed for low power consumption, making it suitable for battery-powered and energy-sensitive applications. The operating temperature range typically spans from -40°C to +85°C, allowing for use in harsh industrial environments. The KMPC852TVR100 is often packaged in a BGA (Ball Grid Array) for efficient board mounting and thermal management.