EN
  • EN
  • DE

HEF40097BPC

Part No HEF40097BPC
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994134-HEF40097BPC
Categories OEM Parts(F-I)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF40097BPC CAD Model

Description

The HEF40097BPC is a hex non-inverting buffer/converter from NXP Semiconductors (formerly Freescale). This integrated circuit is designed for applications requiring signal buffering and voltage level conversion. It is part of the 4000 series CMOS logic family, known for its low power consumption and wide operating voltage range.

Applications

  • Logic Level Shifting
  • Signal Buffering
  • Interface between different voltage levels
  • General Purpose Logic Circuits
  • Digital Systems
  • Industrial Control

Features

  • Function: Hex Non-Inverting Buffer/Converter
  • Supply Voltage Range: 3V to 15V
  • Low Power Consumption: Typical quiescent current of 1 µA
  • High Noise Immunity: Typically 0.45 VDD
  • Fan-out Capability: Drives 15 LS-TTL Loads
  • Operating Temperature Range: -40°C to +85°C
  • Package: DIP-16 (Plastic Dual In-Line Package)

Benefits

  • Versatile Logic: Can be used as a buffer or as a voltage level converter between different logic families.
  • Low Power: Minimizes power consumption in battery-powered devices and energy-sensitive applications.
  • Robust Performance: High noise immunity ensures reliable operation in noisy environments.
  • Wide Operating Voltage: Operates over a wide voltage range, providing flexibility in circuit design.
  • Easy to Use: DIP package simplifies prototyping and breadboarding.

Additional Details

The HEF40097BPC consists of six independent non-inverting buffers. Each buffer can be used to amplify signals or to convert voltage levels between different logic families, such as CMOS and TTL. The device is designed for use in a wide range of digital systems and is compatible with other 4000 series CMOS logic devices. The DIP-16 package allows for easy insertion into standard breadboards and prototyping boards. When using the HEF40097BPC, it is important to observe proper handling precautions for CMOS devices to prevent electrostatic discharge (ESD) damage. Input signals should be within the specified voltage range to ensure reliable operation. Decoupling capacitors should be used near the power supply pins to minimize noise and voltage fluctuations.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Lowest to $6.0469
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess