EN
  • EN
  • DE
  • IT

QSD124A4R0

Part No QSD124A4R0
Manufacturer ON Semiconductor
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 880NM TOP VIEW RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000194-QSD124A4R0
Win Source Part Number Cross
Manufacturer onsemi
Category Sensors, Transducers Optical Sensors Phototransistors
Package Tape & Reel (TR)
Mounting Type Through Hole
Operating Temperature -40°C ~ 100°C (TA)
Package / Case Radial, 5mm Dia (T 1 3/4)
Base Product Number QSD124
Product Status Active
Ultra Librarian 3D Model Ultra Librarian QSD124A4R0 CAD Model

Description

The QSD124A4R0 is a high-performance infrared phototransistor developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This phototransistor is designed to respond to infrared light, making it an ideal component for a variety of applications that require the detection of IR signals. Its compact design and high sensitivity to infrared radiation make it suitable for use in remote control systems, optical switches, and various types of sensors.

Key Features

  • High Responsivity: The QSD124A4R0 phototransistor is highly responsive to infrared light, ensuring quick and reliable signal detection, which is critical for applications requiring fast response times.
  • Wide Spectral Response: With a spectral response range that is well-suited for infrared detection, this device can effectively capture IR light in a wide range of wavelengths.
  • Optimized for 940nm: While it can detect a broad spectrum of IR light, the QSD124A4R0 is specifically optimized for a peak wavelength of 940nm, which is commonly used in IR communication systems.
  • High Reliability: Manufactured by ON Semiconductor, this phototransistor is built to meet high-quality standards, ensuring long-term reliability and performance in demanding conditions.
  • RoHS Compliant: The QSD124A4R0 is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

Applications

The versatility of the QSD124A4R0 allows it to be used in a multitude of applications, including:

  • Remote control receivers for TVs, audio systems, and other consumer electronics
  • Infrared detection systems for security and safety
  • Touch-free optical switches and sensors
  • Industrial controls that require non-contact sensing
  • Object detection for robotics and automation

The ON Semiconductor QSD124A4R0 infrared phototransistor is a reliable and efficient solution for designers looking to incorporate IR detection capabilities into their projects. Its performance characteristics and compliance with environmental standards make it a smart and sustainable choice for modern electronic applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 920NM SIDE VIEW RAD / Phototransistors 920nm Side View Radial
Lowest to $6.9635
Kingbright Corporation
1.6X0.8mm PHOTOTRANSISTOR
Lowest to $0.2561
Sharp Microelectronics
Narrow Acceptance Phototransistor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 570NM TOP VIEW 0805 / Phototransistors 570nm Top View 0805 (2012 Metric)
Lowest to $1.3138
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 850NM TOP VIEW 6DIP
Need more? Email Us
Panasonic
Silicon NPN Phototransistor
Lowest to $3.6557
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 570NM TOP VIEW 0805 / Phototransistors 570nm Top View 0805 (2012 Metric)
Lowest to $0.6497
Lite-On Inc.
Lowest to $0.2923
KODENSHI KOREA CORP.
Photo transistors(high-sensitivity NPN silicon phototransistor mounted in a clear sidelooking)
Lowest to $0.0495

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.4407 $66.1050
360+ $0.3616 $130.1760
555+ $0.3504 $194.4720
765+ $0.3391 $259.4115
990+ $0.3278 $324.5220
1,325+ $0.2939 $389.4175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess