EN
  • EN
  • DE

DSP56002PV40

Part No DSP56002PV40
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (C - E)
Description DSP56002PV40 Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056332-DSP56002PV40
Categories OEM Parts(C-E)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSP56002PV40 CAD Model

Description

The DSP56002PV40 is a high-performance, general-purpose digital signal processor (DSP) manufactured by Freescale Semiconductor (now NXP). It is a member of the DSP56000 family, known for its efficient architecture and suitability for a wide range of signal processing applications. This particular variant operates at a clock speed of 40 MHz.

Applications:

  • Audio Processing: Used in professional audio equipment, synthesizers, and audio effects processors for tasks such as equalization, filtering, and dynamic range compression.
  • Speech Processing: Applied in speech recognition systems, voice coding, and speech synthesis applications.
  • Telecommunications: Employed in modems, digital telephone exchanges, and wireless communication systems for signal modulation, demodulation, and error correction.
  • Motor Control: Integrated into motor control systems for precise control of motor speed, position, and torque.
  • Image Processing: Utilized in image processing applications such as image enhancement, filtering, and compression.
  • Instrumentation: Used in spectrum analyzers, data acquisition systems, and other scientific instruments for signal analysis and processing.

Features:

  • 40 MHz Clock Speed: Provides a high processing throughput for real-time signal processing applications.
  • 24-bit Architecture: Offers high precision and dynamic range for accurate signal representation.
  • Parallel Processing: Supports parallel execution of instructions for increased performance.
  • On-Chip Memory: Includes on-chip RAM and ROM for program and data storage, reducing external memory access latency.
  • Serial Communication Interface (SCI): Enables communication with other devices and systems through serial ports.
  • Synchronous Serial Interface (SSI): Facilitates high-speed synchronous data transfer.
  • Timer Modules: Provides flexible timer functions for timing and control applications.
  • Interrupt Controller: Manages interrupts from various sources for real-time responsiveness.

Benefits:

  • High Performance: The 40 MHz clock speed and parallel processing capabilities enable rapid execution of complex signal processing algorithms.
  • Precise Signal Representation: The 24-bit architecture ensures high accuracy and dynamic range in signal processing applications.
  • Reduced System Cost: On-chip memory and peripheral interfaces minimize the need for external components, lowering the overall system cost.
  • Flexibility: The DSP56002PV40 is highly programmable and can be adapted to a wide range of applications.
  • Real-Time Responsiveness: The interrupt controller and timer modules enable precise timing and control in real-time systems.
  • Efficient Code Execution: Optimized instruction set for efficient code execution and reduced memory usage.

Additional Details:

The DSP56002PV40 operates on a single 5V power supply. It is typically available in a surface-mount package, facilitating easy integration into electronic systems. The device is supported by a comprehensive suite of development tools, including assemblers, compilers, and debuggers, which simplifies software development and debugging. Its architecture is optimized for performing multiply-accumulate (MAC) operations, a fundamental operation in many DSP algorithms. This makes it well-suited for applications requiring high computational throughput, such as digital filtering, FFTs, and correlation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess