The LM95241CIMM-2/NOPB is a high-performance, versatile temperature sensor from Texas Instruments. This product is designed to monitor the temperature of a system accurately and provide data to maintain optimal performance.
- Type: Dual remote diode temperature sensor with SMBus Interface and TruTherm technology
- Measurement Points: Two remote junctions and the device's own package
- Temperature Range: -40°C to 150°C
- Resolution: 11-bits plus sign for local temperature readings (0.125°C/LSB), 8-bits plus sign for remote readings (1°C/LSB)
- Interface: Two-wire SMBus interface, compatible with SMBus 2.0
- Programmable Features: Temperature thresholds for system safety
- Package: 10-pin VSSOP