The 24LC16B is a 16 Kbit Electrically Erasable PROM (EEPROM) with a simple Serial Peripheral Interface (SPI) from Microchip Technology (formerly Freescale/NXP). The device is organized as 2048 blocks of 8 bytes each. It's designed for applications requiring non-volatile memory storage with low power consumption and a simple interface. The device is accessed via a 2-wire serial bus.
Applications
- Storage of configuration data
- Storage of calibration data
- Storage of user preferences
- Storage of serial numbers
- Data logging
Features
- 2-wire serial interface
- Low-voltage operation
- Low power consumption
- Write protect feature
- Self-timed write cycle
Benefits
- Simple interface simplifies system design
- Reduces power consumption in battery-powered applications
- Protects data from accidental overwrites
- Eliminates the need for external timing components
- Provides reliable non-volatile memory storage
Additional Details
The 24LC16B operates from a single supply voltage, typically ranging from 2.5V to 5.5V. It supports the standard I2C protocol, allowing for easy integration with microcontrollers and other devices. The device features a write protect pin that can be used to prevent accidental overwrites of memory. It has a self-timed write cycle, eliminating the need for external timing components. The 24LC16B is available in various package options, including SOIC, TSSOP, and DIP. It typically guarantees a data retention time of at least 10 years.