EN
  • EN
  • DE

RH5RI331B-T1

Part No RH5RI331B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294592-RH5RI331B-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RI331B-T1 CAD Model

Description

The RH5RI331B-T1 is a voltage regulator IC manufactured by Ricoh. It is a low dropout (LDO) regulator designed to provide a stable and precise 3.31V output voltage. Its primary purpose is to supply power to various electronic components, ensuring they operate within their specified voltage range. This particular regulator is well-suited for battery-powered devices and other applications where a consistent voltage supply is critical.

Applications:

  • Battery-Powered Devices: Ideal for use in smartphones, tablets, and other portable electronics requiring efficient power management.
  • Microcontroller Power Supply: Provides a stable and regulated 3.31V for microcontrollers in embedded systems.
  • Wireless Communication Modules: Ensures consistent performance of wireless modules, such as Bluetooth and Wi-Fi chips.
  • Sensor Circuits: Powers sensitive sensor circuits that require a precise voltage supply.
  • Memory Devices: Supplies stable voltage to memory chips, ensuring data integrity and reliable operation.

Features:

  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • High Output Voltage Accuracy: Ensures a precise 3.31V output voltage, critical for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Small Package Size: Available in a compact package, allowing for easy integration into space-constrained applications.
  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage, maximizing battery life.

Benefits:

  • Extended Battery Life: The low quiescent current and efficient operation contribute to prolonged battery life in portable devices.
  • Improved System Reliability: The stable output voltage ensures consistent performance of connected components and reduces the risk of malfunctions.
  • Protection Against Damage: Overcurrent protection safeguards the regulator and other components from damage due to short circuits or excessive current.
  • Simplified Design: The integrated features and small package size simplify the design and layout of electronic circuits.
  • Consistent 3.31V Supply: Ensures components receive the correct voltage for optimal performance, preventing under- or over-voltage issues.

The RH5RI331B-T1 is typically supplied in a small SOT-23 or similar surface-mount package. It requires a minimum number of external components, making it easy to integrate into a wide range of applications. Its thermal characteristics are optimized for efficient heat dissipation, even under high load conditions. This regulator is also designed with built-in short-circuit protection, further enhancing its reliability.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess