EN
  • EN
  • DE

1N4744A 15V 1W

Part No 1N4744A 15V 1W
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985890-1N4744A 15V 1W
Categories OEM Parts(0-9)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N4744A 15V 1W CAD Model

Description

The 1N4744A is a 15V, 1W Zener diode manufactured by Freescale Semiconductor - NXP. Zener diodes are designed to maintain a constant voltage across their terminals when the voltage applied exceeds the Zener voltage. This makes them suitable for voltage regulation and protection applications.

Applications

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and other electronic circuits.
  • Overvoltage Protection: Protecting sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Shaping waveforms by clipping voltage levels at a specific value.
  • Voltage References: Providing a stable voltage reference for measurement and control circuits.

Features

  • Zener Voltage: 15V ±5%
  • Power Dissipation: 1W
  • Tolerance: ±5%
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • DO-41 Package: Standard axial-lead package for easy mounting and soldering.

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable voltage output.
  • Effective Overvoltage Protection: Safeguards sensitive components from damage.
  • Compact Size: The DO-41 package allows for easy integration into various circuit designs.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.
  • Cost-Effective: Provides a reliable voltage regulation solution at an affordable price.

Additional Details

The 1N4744A Zener diode is characterized by its sharp breakdown voltage and low dynamic impedance, ensuring efficient voltage regulation. It is constructed using silicon epitaxial planar technology, which contributes to its high reliability and performance. The diode's maximum operating temperature ranges typically from -65°C to +175°C. It is commonly used in series with a resistor to limit the current through the diode and prevent overheating. The precise value of the resistor depends on the input voltage and the desired output current. Always consult the datasheet for specific operating conditions and design considerations.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Dell
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess