EN
  • EN
  • DE

AD5770RBCBZ-RL7

Part No AD5770RBCBZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 49WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Digital to Analog Converter 6 49-WLCSP (4.04x4.04)
Manufacturer Analog Devices Inc.
Series AD5770R
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 49-WFBGA, WLCSP
Case / Package 49-WLCSP (4.04x4.04)
Family Name AD5770
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5770RBCBZ-RL7DKR, AD5770RBCBZ-RL7TR, AD5770RBCBZ-RL7-ND, AD5770RBCBZ-RL7CT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909540-AD5770RBCBZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5770RBCBZ-RL7 CAD Model

Description

Introducing the AD5770RBCBZ-RL7 by Analog Devices Inc.

The AD5770RBCBZ-RL7 is a state-of-the-art, high-precision digital-to-analog converter (DAC) designed to cater to the demanding needs of industrial and instrumentation applications. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product stands out for its exceptional performance and reliability.

Key Features

  • High Resolution: The AD5770RBCBZ-RL7 boasts a 16-bit resolution, ensuring fine granularity and precise control over analog output signals.
  • Multiple Output Ranges: It offers a variety of selectable output ranges, providing flexibility to match the requirements of different applications.
  • Integrated Output Amplifier: An on-chip output amplifier facilitates direct connection to the load, reducing the need for external components and simplifying design.
  • Advanced On-Chip Diagnostics: The device includes comprehensive diagnostics features that help monitor system performance and integrity, enhancing system reliability.

Applications

The AD5770RBCBZ-RL7 is ideal for use in a broad spectrum of applications, including:

  • Process control systems
  • Precision instrumentation
  • Automated test equipment
  • Industrial automation

Technical Specifications

With an operating temperature range from -40°C to +105°C, the AD5770RBCBZ-RL7 is designed to withstand harsh industrial environments. It features a serial peripheral interface (SPI) that allows for easy integration with microcontrollers and digital systems. The device is housed in a compact 32-lead LFCSP package, optimizing board space and making it suitable for space-constrained applications.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD5770RBCBZ-RL7 is no exception. It is fabricated using high-quality materials and subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

For engineers and designers looking for a high-performance DAC solution, the AD5770RBCBZ-RL7 from Analog Devices Inc. offers the perfect blend of precision, flexibility, and reliability. Its advanced features and robust design make it an excellent choice for a wide array of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess