EN
  • EN
  • DE

SBK321611T-700Y

Part No SBK321611T-700Y
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 313846-SBK321611T-700Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBK321611T-700Y CAD Model

Description

The SBK321611T-700Y is a high-frequency wound chip inductor manufactured by Yageo. This inductor is designed for use in a variety of electronic circuits where specific inductance values are required for filtering, tuning, or energy storage. Its compact size and suitability for surface mount technology make it ideal for modern, space-conscious electronic devices.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless LAN (WLAN) systems
  • RF transceivers
  • Bluetooth devices
  • GPS modules

Features

  • Compact size: 3.2 x 1.6 x 1.1 mm dimensions for space-saving designs.
  • High Q value: Provides efficient energy storage and minimizes signal loss at high frequencies.
  • Precise inductance: 70nH inductance value for accurate circuit tuning.
  • Excellent SRF (Self-Resonant Frequency): High SRF ensures stable performance in high-frequency circuits.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Improved signal integrity: Minimizes signal distortion in high-frequency applications.
  • Enhanced circuit performance: Precise inductance value allows for optimal circuit functionality and impedance matching.
  • Reduced power consumption: High Q value minimizes energy loss, improving overall efficiency.
  • Space saving: Small size enables denser circuit designs and miniaturization of electronic devices.
  • Reliable performance: Consistent electrical characteristics ensure stable operation across a range of conditions.

Additional Details

The SBK321611T-700Y has an inductance value of 70 nH. The 'Y' in the part number usually indicates the tolerance level of the inductance. The inductor is typically constructed with a ceramic core and wound with high-quality wire to achieve the desired inductance and Q value. It is designed for surface mount applications and provides good solderability. The operating temperature range is generally from -40°C to +85°C. Refer to the official datasheet for detailed specifications such as DC resistance (DCR) and rated current to ensure proper application and prevent component failure. Typical applications include RF filtering, impedance matching, and resonance circuits operating at high frequencies.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess