The DZ11A91-MB1SD-9H-W is an optical transceiver module manufactured by Foxconn Optical Interconnect Technology, Inc. Similar to other Foxconn modules, this is designed for high-speed data transmission over fiber optic cables. Optical transceivers convert electrical signals into optical signals for transmission over fiber, and vice versa. These modules are essential for high-bandwidth communication in various networking environments. The part number suggests specific optical and electrical characteristics that should be verified within Foxconn's datasheets.
Applications
- Data centers for high-speed server connections.
- Telecommunications networks for long-distance data transmission.
- Enterprise networks for connecting switches and routers.
- High-performance computing (HPC) systems.
- Storage area networks (SANs).
Features
- High-speed data transmission over fiber optic cable.
- Compact form factor for high-density deployments.
- Low power consumption.
- Hot-pluggable design for easy installation and removal.
- Digital diagnostic monitoring (DDM) for real-time performance monitoring.
Benefits
- Enables high-bandwidth data transfer over long distances.
- Reduces cable clutter in data centers.
- Lowers operating costs due to reduced power consumption.
- Simplifies network maintenance with hot-pluggable design.
- Provides valuable performance data for network troubleshooting.
Additional Details
The specific data rate, wavelength, and connector type (e.g., LC, SC) require verification. The 'MB1SD-9H-W' portion of the part number probably defines precise optical performance metrics. It is crucial to confirm compatibility with the network infrastructure. Consider supported communication standards, operating temperature range, and power supply voltage based on datasheet specifications.