EN
  • EN
  • DE

MAX934EPE

Part No MAX934EPE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 4 W/VOLT REF 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type with Voltage Reference
Number of Elements 4
Output Type Push-Pull, CMOS, TTL
Voltage - Supply, Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 25µA @ 5V
Current - Quiescent (Max) 6.5µA
CMRR, PSRR (Typ) -80dB, -80dB
Propagation Delay (Max) 12µs (Typ)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 16-PDIP
Base Product Number MAX934
Standard Package 3 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632689-MAX934EPE
Ultra Librarian 3D Model Ultra Librarian MAX934EPE CAD Model

Description

Introducing the MAX934EPE from Maxim Integrated

The MAX934EPE is a precision, low-power, quad voltage comparator crafted with the utmost attention to detail by Maxim Integrated, a renowned leader in analog and mixed-signal products. This integrated circuit is designed to provide a reliable and efficient solution for a wide range of applications where voltage comparison is crucial.

Key Features

  • Quad Voltage Comparators: The MAX934EPE includes four independent voltage comparators, allowing for multiple comparisons within a single package, saving space and simplifying design.
  • Low Power Consumption: With a design focused on energy efficiency, this device is ideal for battery-powered and portable applications where power conservation is essential.
  • Single or Dual Supply Operation: This versatile component can operate from a single +5V supply or dual supplies up to ±5.5V, providing flexibility for different system designs.
  • Wide Operating Temperature Range: The MAX934EPE is designed to perform reliably over a broad temperature range from -40°C to +85°C, ensuring stability across various environmental conditions.
  • TTL/CMOS-Compatible Outputs: Its outputs are compatible with both TTL and CMOS logic levels, allowing for easy integration with digital systems.

Applications

The MAX934EPE is suitable for a variety of applications, including:

  • Battery Monitoring
  • Window Comparators
  • Zero-Crossing Detectors
  • Level Shifters
  • Relay Drivers
  • Threshold Detectors
  • Waveform Generation

Package and Quality

Encased in a 16-pin plastic DIP (PDIP) package, the MAX934EPE ensures a robust and durable form factor. Maxim Integrated is committed to the highest standards of quality, and this product is no exception, delivering consistent performance for the most demanding applications.

Whether you are designing a sophisticated industrial system or a compact consumer device, the MAX934EPE offers a mix of precision, flexibility, and reliability that can help streamline your design process and enhance the overall functionality of your end product.

You May Also Be Interested in

Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7212 $59.5392
38+ $3.0533 $116.0254
59+ $2.9579 $174.5161
81+ $2.8625 $231.8625
105+ $2.7671 $290.5455
140+ $2.4809 $347.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess