Products specifications Report Issue?

Category Test and Measurement - Electrical Testers, Current Probes
Mfr FLIR Extech
Series MA
Package Box
Product Status Active
Type Current Meter, Clamp/Probe
Specifications DMM Functions Include Voltage, Resistance, Capacitance, Frequency and Current to 600A
Ratings CAT II 600V, CAT III 300V
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN 3A992A
HTSUS 9030.31.0000
Win Source Part Number 1150930-MA610
Ultra Librarian 3D Model Ultra Librarian MA610 CAD Model

Description

The MA610 is a current meter and clamp/probe designed for electrical testing and measurement.

  • Category: Test and Measurement - Electrical Testers, Current Probes
  • Series: MA
  • Package: Box
  • DMM Functions: Voltage, Resistance, Capacitance, Frequency, and Current measurement up to 600A
  • Safety Rating: CAT II 600V and CAT III 300V
  • Product Status: Active
  • Manufacturer: FLIR Extech

You May Also Be Interested in

Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1
Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L
Infineon Technologies
Lowest to $4.1790
ECAD model for XMC1301-T038F0032 AB
Hynix Semiconductor
Need more? Email Us
ECAD model for YACF4F1C9SCC-060A
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Broadcom Limited
24 port Gigabit Ethernet + L2 Switc
Lowest to $65.1941
ECAD model for BCM56307B1IEBG
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK7562J

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention