EN
  • EN
  • DE

FTRJ8519F1GNL

Part No FTRJ8519F1GNL
Manufacturer Finisar Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205180-FTRJ8519F1GNL
Categories Custom Parts
Manufacturer Finisar Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FTRJ8519F1GNL CAD Model

Description

The FTRJ8519F1GNL is an optical transceiver module manufactured by Finisar Corporation. This transceiver is designed for high-speed data communication over fiber optic cables. It is commonly used in networking equipment, data centers, and telecommunications infrastructure to provide reliable and efficient data transmission.

Applications

  • Data centers
  • Networking equipment (e.g., switches, routers)
  • Telecommunications infrastructure
  • High-performance computing
  • Storage area networks (SANs)

Features

  • High-speed data transmission
  • Support for various data rates (e.g., 10 Gbps)
  • Small Form-factor Pluggable (SFP+)
  • Low power consumption
  • Hot-pluggable

Benefits

  • Increased network bandwidth
  • Improved data transfer speeds
  • Reduced power consumption
  • Easy installation and maintenance
  • Enhanced network reliability

Additional Details

The FTRJ8519F1GNL transceiver operates at a specific wavelength (typically 850nm) and has a defined transmission distance. Consult the Finisar datasheet for precise specifications, including data rates, optical power, and receiver sensitivity. It uses a standard SFP+ interface, making it compatible with a wide range of networking devices. The transceiver is designed to meet industry standards for electromagnetic compatibility (EMC) and safety. It includes features such as digital diagnostics monitoring (DDM) to provide real-time information about the transceiver's performance, facilitating troubleshooting and maintenance. The module's hot-pluggable design allows for easy replacement and upgrades without interrupting network operation.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.9794
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Rochester Electronics
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Mingtek
Lowest to $1.3456
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess