The TAJC226M016YSN is a surface-mount solid tantalum capacitor manufactured by AVX Corporation, belonging to the TAJ series. This capacitor is designed for general-purpose applications where a stable and reliable capacitance is needed. The 'YSN' suffix likely refers to specific packaging or termination options. The molded case provides enhanced mechanical protection and precise dimensions, which are crucial for automated assembly.
Applications
- Power supply decoupling
- Filtering in electronic circuits
- DC-DC converters
- Consumer electronics
- Industrial control systems
Features
- Surface mount design (SMD)
- Molded case
- Stable electrical performance
- High volumetric efficiency
- RoHS compliant
Benefits
- Reduces board space due to its compact size
- Facilitates automated assembly
- Ensures reliable operation in demanding environments
- Provides consistent performance over temperature and frequency
- Environmentally friendly
Specifications
The TAJC226M016YSN has a capacitance of 22µF with a tolerance of ±20%. Its voltage rating is 16VDC. The operating temperature range is typically -55°C to +125°C. The ESR (Equivalent Series Resistance) is specified in the datasheet, which is important for high-frequency applications. The case size is C case. The termination finish is usually matte tin, suitable for soldering. These capacitors are designed to withstand reflow soldering processes.
It is crucial to refer to the official AVX datasheet for complete and accurate specifications, including ESR values at different frequencies, ripple current ratings, and detailed soldering profiles. This ensures proper application and long-term reliability.