EN
  • EN
  • DE

FTLF1217P2BTL

Part No FTLF1217P2BTL
Manufacturer Finisar Corporation
Catalog Fiber Optics - Transceiver Modules
Description TXRX OPT SFP 125 MB/S 1310NM / Transceiver Module Ethernet 200Mbps 1310nm 3V ~ 3.6V LC Duplex Pluggable, SFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Transceiver Modules
Mfr Finisar Corporation
Package Tray
Data Rate 200Mbps
Wavelength 1310nm
Applications Ethernet
Voltage - Supply 3V ~ 3.6V
Connector Type LC Duplex
Mounting Type Pluggable, SFP
Base Product Number FTLF1217
MSL Level 1 (Unlimited)
ECCN 5A991B5A
HTSUS 8517.62.0090
Other Names -775-1011,1045867,775-1011
Standard Package 1
Win Source Part Number 1174324-FTLF1217P2BTL
Ultra Librarian 3D Model Ultra Librarian FTLF1217P2BTL CAD Model

Description

The Finisar Corporation FTLF1217P2BTL is a high-speed optical transceiver module ideal for use in Ethernet applications.

  • Data Rate: 200Mbps
  • Wavelength: 1310nm
  • Voltage Supply: 3V ~ 3.6V
  • Pluggable: Yes
  • Connector Type: LC Duplex
  • Win Source Part Number: 1174324-FTLF1217P2BTL

You May Also Be Interested in

Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $16.5896
Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $29.2089
Foxconn Optical Interconnect Technology, Inc.
TRANSCEIVER
Lowest to $60.5093
Finisar Corporation
RoHS-6 Compliant 10Gb/s 850nm Multimode Datacom SFP+ Transceiver
Lowest to $270.8333
Foxconn Optical Interconnect Technology, Inc.
Families of Multi-Mode Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX OPTICAL SFP DMI STD LATCH
Lowest to $86.8837
Broadcom Limited
TXRX OPT 1X9 100MBPS DUPLEX SC
Lowest to $40.1642
Broadcom Limited
TX Optical Fiber 50MBd 6-Pin Tube / DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $27.7857
Infineon Technologies
DC/DC (5 V/3.3 V) Single Mode 622 MBd ATM/SDH/SONET 1x9 Transceiver | TXRX SINGLE MODE 622MBD 1X9
Need more? Email Us
Broadcom Limited
TX/RX Optical Fiber 125MBd 9-Pin / TXRX ETHERNET 3.3V ST 1X9
Lowest to $21.7961

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.8703 $63.8703
3+ $52.4070 $157.2210
4+ $50.7692 $203.0768
5+ $49.1314 $245.6570
7+ $47.4936 $332.4552
9+ $42.5802 $383.2218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess