EN
  • EN
  • DE

V23826-H18-C363

Part No V23826-H18-C363
Manufacturer Infineon Technologies
Catalog Fiber Optics - Transceiver Modules
Description DC/DC (5 V/3.3 V) Single Mode 622 MBd ATM/SDH/SONET 1x9 Transceiver | TXRX SINGLE MODE 622MBD 1X9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Infineon Technologies
Status Obsolete
Data Rate 622Mbps
Wavelength 1300nm
Applications Ethernet
Supply Voltage (V) 3.1V ~ 3.5V
Connector Type SC
Mounting Style Through Hole
Manufacturer Pack Quantity 5
MSL Level 1 (Unlimited)
Win Source Part Number 1278841-V23826-H18-C363
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23826-H18-C363 CAD Model

Description

The Infineon Technologies V23826-H18-C363 is a SC connector type optoelectronic device suitable for use in Ethernet applications.

  • Data Rate: 622Mbps
  • Wavelength: 1300nm
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Supply Voltage: 3.1V ~ 3.5V
  • Quantity: Available in a pack of 5
  • Usage: Widely used in various networking applications

You May Also Be Interested in

Broadcom Limited
TXRX QSFP 40GBE 4CH PLUGGABLE
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
TXRX OPT SM 155MBS SONET OC3/SDH
Lowest to $243.3567
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFP 4/2/1GBD 850NM / TX/RX Optical Fiber 4250Mbps 20-Pin
Lowest to $70.7462
Broadcom Limited
TX/RX Optical Fiber 10.3125GBd 20-Pin
Need more? Email Us
Broadcom Limited
TXRX OPT SFP DGTL 850NM
Lowest to $26.1132
Broadcom Limited
TX/RX Optical Fiber 125MBd 10-Pin DIP With Connector / TXRX OPT FE MTRJ 2X5DIP
Lowest to $39.1695
Infineon Technologies
DC/DC (5 V/3.3 V) Single Mode 622 MBd ATM/SDH/SONET 1x9 Transceiver | TXRX SINGLE MODE 622MBD 1X9
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Families of Multi-Mode Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX OPTICAL SFP DMI STD LATCH
Lowest to $86.8837

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess