EN
  • EN
  • DE

AFBR-57D9AMZ

Part No AFBR-57D9AMZ
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog Fiber Optics - Transceiver Modules
Description TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Foxconn Optical Interconnect Technologies, Inc.
Status Active
Data Rate 8.5Gbd
Wavelength 850nm
Applications Fibre Channel Links
Supply Voltage - Operating 3.3V
Connector Type LC Duplex
Mounting Pluggable, SFP
Win Source Part Number 198928-AFBR-57D9AMZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AFBR-57D9AMZ CAD Model

Description

AFBR-57D9AMZ Overview

The AFBR-57D9AMZ fiber optic transceiver is ideally suited for applications requiring high performance and reliable connectivity over multimode fibers.

Features and Benefits

  • Offers data transfer capabilities up to 8.5 Gbps.
  • Advanced signal integrity for superior data accuracy.
  • Compact form-factor that supports high-density installations.

Applications

  • Storage Area Networks
  • High-Performance Computing Interconnects
  • Advanced Networking Solutions

Incorporating advanced signal integrity features, the AFBR-57D9AMZ ensures precise data communication, making it ideal for mission-critical systems that demand unfaltering performance.

You May Also Be Interested in

Broadcom Limited
TXRX FAST ETHERNET POF
Need more? Email Us
Broadcom Limited
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Families of Multi-Mode Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX OPTICAL SFP STD LATCH
Need more? Email Us
Broadcom Limited
TX FIBER OPTIC POF
Lowest to $449.6241
Foxconn Optical Interconnect Technology, Inc.
Families of Single-Mode Small Form Factor Pluggable Optical Transceivers with Optional DMI for Gigabit Ethernet | TXRX OPT SFF PLUGGABLE BAIL
Lowest to $73.2911
Finisar Corporation
OPT TXRX 1310NM 10GB SFP+ LC
Lowest to $62.5629
Infineon Technologies
TXRX MULT-MODE 850NM 1.3GBIT / TX/RX Optical Fiber 1062.5Mbps 10-Pin
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Ethernet Applications | TXRX QSFP 40GBE PLUGGABLE
Lowest to $242.7175
Foxconn Optical Interconnect Technology, Inc.
TXRX 1X9 3.3V GBE FLUSH SHIELD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess