EN
  • EN
  • DE

AFBR-5715LZ

Part No AFBR-5715LZ
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog Fiber Optics - Transceiver Modules
Description Families of Multi-Mode Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX OPTICAL SFP DMI STD LATCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Foxconn Optical Interconnect Technologies, Inc.
Data Rate 1.25Gbps
Wavelength 850nm
Applications Ethernet
Supply Voltage (V) 3.3V
Connector Type LC Duplex
Mounting Style Pluggable, SFP
Manufacturer Pack Quantity 10
MSL Level 3 (168 Hours)
Win Source Part Number 1142863-AFBR-5715LZ
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFBR-5715LZ CAD Model

Description

The Foxconn Optical Interconnect Technologies AFBR-5715LZ is a pluggable SFP mounting style product that belongs to the optoelectronics category. AFBR-5715LZ, manufactured by Foxconn Optical Interconnect Technologies, is designed for Ethernet applications with a data rate of 1.25Gbps and a wavelength of 850nm.

  • Mounting Style: Pluggable SFP
  • Application: Ethernet
  • Data Rate: 1.25Gbps
  • Wavelength: 850nm
  • Supply Voltage: 3.3V
  • Manufacturer Pack Quantity: 10

You May Also Be Interested in

Finisar Corporation
TXRX OPT SFP 2 GB/S 850NM
Lowest to $32.6415
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFF PLUGGABLE BAIL DMI
Lowest to $197.7136
Broadcom Limited
Through Hole,Right Angle Fiber Optic Transceiver Modules RoHS
Lowest to $20.0821
Broadcom Limited
TXRX MM SFP LC CONN BAIL DELATCH
Lowest to $115.6717
Foxconn Optical Interconnect Technology, Inc.
10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver | 10G SFP+ SR TXRX MOD 300M/400M
Lowest to $55.7142
Finisar Corporation
OPT TXRX 1310NM 10GB SFP+ LC
Lowest to $62.5629
Broadcom Limited
TXRX FAST ETHERNET POF
Need more? Email Us
Broadcom Limited
Lowest to $2.4359
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFF PLUGGABLE BAIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.8837 $86.8837
2+ $84.1695 $168.3390
3+ $81.4541 $244.3623
4+ $78.7387 $314.9548
5+ $70.5936 $352.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess