EN
  • EN
  • DE

0805B105K500NT

Part No 0805B105K500NT
Manufacturer Fenghua Electronics
Catalog Custom Parts (0 - A)
Description Ceramic capacitor SMD-0805 1000nF /50V X7R# K +-10% FENGHUA , RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134727-0805B105K500NT
Categories Custom Parts
Manufacturer Fenghua Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0805B105K500NT CAD Model

Description

The 0805B105K500NT is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. It's a surface-mount component commonly used for decoupling, bypass, and filtering in a wide range of electronic circuits. Its compact 0805 package size makes it suitable for high-density applications.

Applications

  • General-purpose decoupling
  • Bypass capacitors in digital circuits
  • Filtering in power supplies
  • Smoothing capacitors in analog circuits
  • Consumer electronics
  • Industrial control systems

Features

  • SMD (Surface Mount Device)
  • 0805 Case Size: Standard compact size for automated assembly.
  • High Capacitance Value: 1uF capacitance.
  • Voltage Rating: 50V DC voltage rating.
  • X7R Dielectric: Provides stable performance over temperature variations.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits

  • Effective Decoupling: Reduces noise and voltage fluctuations in power supplies and digital circuits.
  • Stable Performance: The X7R dielectric ensures consistent capacitance over a wide temperature range.
  • Compact Size: Saves board space in high-density applications.
  • Easy Assembly: Compatible with standard surface-mount assembly techniques.
  • Cost-Effective: Provides a reliable and affordable solution for general-purpose capacitor needs.

Technical Specifications

  • Capacitance: 1.0 μF (105)
  • Voltage Rating: 50 VDC
  • Case Size: 0805 (2.0mm x 1.25mm)
  • Dielectric: X7R
  • Capacitance Tolerance: ±10% (K)
  • Operating Temperature Range: -55°C to +125°C
  • Termination Finish: Nickel Barrier with Tin Plating
  • Manufacturer: Fenghua Electronics

Note: Refer to the official Fenghua Electronics datasheet for the 0805B105K500NT for complete and precise specifications.

You May Also Be Interested in

Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Linear Technology
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Microchip Technology
Lowest to $134.3284
Amd
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0584 $50.2240
2,090+ $0.0479 $100.1110
3,235+ $0.0464 $150.1040
4,455+ $0.0449 $200.0295
5,765+ $0.0434 $250.2010
7,695+ $0.0390 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess