EN
  • EN
  • DE

VT74A

Part No VT74A
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 400358-VT74A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT74A CAD Model

Description

The VT74A, manufactured by Fairchild/ON Semiconductor, is a voltage transient suppressor (TVS) diode. It's designed to protect sensitive electronic components from voltage spikes caused by electrostatic discharge (ESD), lightning, and other transient events. TVS diodes provide a fast response time and low clamping voltage, ensuring reliable protection for downstream circuitry.

Applications

  • Consumer Electronics: Protection for smartphones, tablets, and other portable devices.
  • Industrial Equipment: Safeguarding programmable logic controllers (PLCs) and other industrial control systems.
  • Automotive Electronics: Protecting automotive ECUs and other sensitive components.
  • Telecommunications Equipment: Ensuring the reliability of network interfaces and communication lines.
  • Medical Devices: Protecting sensitive medical instrumentation from voltage transients.

Features

  • Unidirectional TVS Diode: Provides voltage transient suppression in one direction.
  • Fast Response Time: Quickly clamps voltage spikes to protect downstream circuitry.
  • Low Clamping Voltage: Limits the maximum voltage seen by protected components.
  • High Surge Capability: Withstands high-energy transients without degradation.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients.
  • Reduced Downtime: Prevents equipment failures caused by ESD and surge events.
  • Improved Product Safety: Minimizes the risk of electrical hazards.
  • Cost-Effective Protection: Provides a simple and affordable solution for voltage transient suppression.
  • Compliance with Industry Standards: Meets regulatory requirements for ESD and surge protection.

Additional Details

The VT74A TVS diode has a typical breakdown voltage in the range of a few volts. It's crucial to select the correct TVS diode based on the specific voltage requirements of the protected circuitry. The datasheet provides detailed information on its electrical characteristics, including breakdown voltage, clamping voltage, and surge current capability. It is typically surface mount and has a very small footprint on the PCB. Proper PCB layout is also critical to ensure the TVS diode can effectively divert transient currents away from the sensitive components.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $0.9794
KEC
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess