EN
  • EN
  • DE

UAF771TC

Part No UAF771TC
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1198254-UAF771TC
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UAF771TC CAD Model

Description

The UAF771TC is a precision operational amplifier from Fairchild/ON Semiconductor, designed for high-performance analog signal processing applications. This op-amp boasts low input offset voltage and drift, making it suitable for demanding instrumentation, sensor amplification, and precision voltage references.

Applications:

  • Precision Instrumentation: Amplifying signals from sensors like thermocouples, strain gauges, and pressure transducers.
  • Medical Equipment: Signal conditioning in ECG, EEG, and other medical monitoring devices.
  • Data Acquisition Systems: Amplifying analog signals for analog-to-digital converters (ADCs) in data logging and control systems.
  • Voltage References: Creating stable and accurate voltage references for calibration and measurement applications.
  • Audio Amplification: High-fidelity audio amplification where low noise and distortion are critical.

Features:

  • Low Input Offset Voltage: Minimizes DC errors in amplification circuits.
  • Low Input Offset Voltage Drift: Ensures stability of the offset voltage over temperature.
  • Low Input Bias Current: Reduces errors due to source impedance.
  • High Open-Loop Gain: Provides high accuracy in closed-loop configurations.
  • Wide Supply Voltage Range: Offers flexibility in power supply design.
  • Low Noise: Minimizes noise contribution to the amplified signal.

Benefits:

  • Improved Accuracy: Reduces DC errors in measurement and control systems.
  • Enhanced Stability: Ensures reliable performance over temperature and time.
  • Reduced Noise: Improves signal-to-noise ratio in sensitive applications.
  • Simplified Circuit Design: Simplifies the design of precision analog circuits.
  • Increased System Performance: Enhances the overall performance of analog signal processing systems.

Additional Details:

The UAF771TC typically features a bipolar or BiFET input stage to achieve low input offset voltage and bias current. Key specifications include input offset voltage, input bias current, open-loop gain, common-mode rejection ratio (CMRR), power supply rejection ratio (PSRR), and slew rate. Refer to the datasheet for detailed electrical characteristics and application guidelines. Package options may vary.

You May Also Be Interested in

Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess