EN
  • EN
  • DE

TC33X-2-502E

Part No TC33X-2-502E
Manufacturer Bourns Inc.
Catalog Trimmer Potentiometers
Description TRIMMER 5K OHM 0.1W SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Potentiometers, Variable Resistors
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Resistance (Ohms) 5k
Power (Watts) 0.1W, 1/10W
Tolerance ±25%
Temperature Coefficient ±250ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting SMD (SMT)
Termination Style J Lead
Dimension Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Win Source Part Number 031928-TC33X-2-502E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC33X-2-502E CAD Model

Description

The Bourns TC33X-2-502E is a 3/8 inch, single-turn trimming potentiometer designed for precision adjustment in various electronic circuits. As a trimming potentiometer, it provides a variable resistance that allows for fine-tuning of circuit parameters. Its compact size and robust construction make it suitable for both prototyping and production applications.

Applications

  • Calibration of electronic circuits: Used in equipment and devices to precisely set voltage, current or resistance values to meet predetermined specifications.
  • Gain adjustment in amplifiers: Allows for optimizing the amplification factor of electronic amplifiers.
  • Offset voltage nulling: Compensates for variations in components or environmental factors.
  • Linearity correction: Fine-tunes circuits to maintain linearity over a specific operating range.
  • Filter tuning: Used in filter circuits to adjust the cutoff frequency or bandwidth.
  • Sensor calibration: Allows for precise adjustment of sensor output to match a known standard.
  • Control systems: Provides variable resistance for control loops in feedback systems.

Features

  • Single-Turn Adjustment: Provides a full range of resistance adjustment within a single rotation.
  • 3/8 Inch Size: Compact footprint for space-constrained applications.
  • Through-Hole Mounting: Easy to integrate into PCBs with standard through-hole components.
  • Enclosed Construction: Protects the resistive element from dust and contaminants, ensuring long-term reliability.
  • Resistance Value: 5 kΩ: Specific resistance value for various circuit tuning and adjustment requirements.
  • High Stability: Stable performance over a wide range of operating conditions.
  • Wiper Material: Designed for smooth and consistent adjustment.

Benefits

  • Precise Adjustment: Allows for fine-tuning of circuit parameters for optimal performance.
  • Reliable Operation: Robust construction ensures long-term reliability in demanding environments.
  • Easy Integration: Standard through-hole mounting simplifies installation on PCBs.
  • Compact Size: Suitable for applications where space is limited.
  • Cost-Effective: Provides a cost-effective solution for circuit calibration and adjustment.

Additional Details

The TC33X-2-502E potentiometer has a resistance value of 5 kΩ. It features a carbon element, offering a good balance of cost and performance for general-purpose applications. The device is typically mounted directly onto a printed circuit board using its through-hole leads. The wiper arm is connected to a central pin, providing a variable resistance between the center pin and either of the outer pins, depending on the wiper's position. The operating temperature range and other environmental specifications should be verified based on the manufacturer's datasheet for specific applications.

You May Also Be Interested in

Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Lowest to $2.6459
Bourns Inc.
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 10K OHM 0.25W GW SIDE
Need more? Email Us
TT Electronics
TRIMMER 5K OHM 0.25W SMD TOP
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.125W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 500K OHM 0.25W GW TOP
Need more? Email Us
Bourns Inc.
TRIMMER 500KOHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 500OHM 0.75W PC PIN SIDE
Lowest to $5.6807

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0964 $50.1280
1,265+ $0.0791 $100.0615
1,960+ $0.0766 $150.1360
2,700+ $0.0741 $200.0700
3,490+ $0.0717 $250.2330
4,670+ $0.0643 $300.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,820 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess