EN
  • EN
  • DE

UA75453BTC

Part No UA75453BTC
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (U - Z)
Description 75453BTC Fair DC87
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170841-UA75453BTC
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA75453BTC CAD Model

Description

The UA75453BTC is a dual peripheral driver manufactured by Fairchild Semiconductor, now part of ON Semiconductor. These drivers are designed to interface between low-level logic signals and high-current, high-voltage loads. They are commonly used to drive relays, solenoids, lamps, and other electromechanical devices.

Applications:

  • Relay driving
  • Solenoid driving
  • Lamp driving
  • Motor driving (small DC motors)
  • Logic buffers
  • Line drivers
  • Interface circuits

Features:

  • High output current capability: Drives a variety of loads.
  • High output voltage capability: Interfaces with high-voltage circuits.
  • TTL compatible inputs: Directly interfaces with TTL logic circuits.
  • Dual drivers in a single package: Reduces component count and board space.
  • Fast switching speeds: Enables rapid control of external devices.
  • Overload protection: Protects the driver from damage due to excessive current.

Benefits:

  • Simplified interface design: Allows direct connection between low-level logic and high-power loads.
  • Increased system reliability: Protects logic circuits from voltage spikes and current surges.
  • Reduced component count: Minimizes board space and manufacturing costs.
  • Improved performance: Enables fast and efficient control of external devices.

Additional Details:

The UA75453BTC is typically packaged in a through-hole package (e.g., DIP). Key specifications include output voltage, output current, input voltage, and switching speed. The device operates from a single power supply and features TTL-compatible inputs. The 'BTC' suffix likely denotes a specific package type or temperature range. The driver transistors are typically bipolar transistors.

You May Also Be Interested in

Mosel Vitelic, Corp
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess