EN
  • EN
  • DE

PSB80190VV1.1

Part No PSB80190VV1.1
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 352605-PSB80190VV1.1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSB80190VV1.1 CAD Model

Description

The PSB80190VV1.1 is a high-performance, single-chip ADSL2+ front-end solution from Infineon Technologies. This integrated circuit is designed to provide robust and reliable data transmission over existing telephone lines, enabling high-speed internet access for residential and small business users. It combines analog front-end (AFE) functionality with digital signal processing (DSP) capabilities, making it a compact and efficient solution for ADSL2+ modems and gateways.

Applications

  • ADSL2+ modems
  • Integrated Access Devices (IADs)
  • Residential Gateways
  • Small Office/Home Office (SOHO) routers

Features

  • Single-chip ADSL2+ AFE solution
  • Integrated DSP for advanced signal processing
  • Low power consumption for energy efficiency
  • Supports ADSL, ADSL2, and ADSL2+ standards
  • Advanced noise cancellation techniques
  • Comprehensive diagnostics and monitoring capabilities

Benefits

  • Enhanced data transmission rates for faster internet access
  • Improved signal quality and stability for reliable connections
  • Reduced power consumption, lowering operating costs
  • Simplified system design, reducing development time and cost
  • Robust performance in noisy environments, ensuring consistent connectivity

Additional Details

The PSB80190VV1.1 incorporates advanced digital signal processing algorithms to mitigate the effects of noise and interference on the line. It features a flexible architecture that allows for easy integration into various hardware platforms. It is compliant with all relevant ADSL standards, including ITU-T G.992.1 (ADSL), G.992.3 (ADSL2), and G.992.5 (ADSL2+). This device offers a wide range of configuration options, allowing manufacturers to customize the performance characteristics of their products to meet specific requirements. The device operates over a wide temperature range, making it suitable for deployment in various environmental conditions.

The integration of AFE and DSP functionality on a single chip results in a smaller footprint and reduced bill of materials (BOM) cost. The low power consumption of the PSB80190VV1.1 makes it an ideal choice for energy-efficient applications. This product is designed for ease of use, with comprehensive documentation and support resources available to assist manufacturers in integrating it into their products. The PSB80190VV1.1 offers a cost-effective and high-performance solution for ADSL2+ connectivity, enabling a superior user experience for broadband internet access.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7708 $54.1664
19+ $5.5555 $105.5545
28+ $5.3819 $150.6932
39+ $5.2083 $203.1237
50+ $5.0347 $251.7350
67+ $4.5139 $302.4313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,402 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess