EN
  • EN
  • DE

SVF512R3K1CMK4

Part No SVF512R3K1CMK4
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 400MHz 364-LFBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series Vybrid, VF5xxR
Package Tray
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DRAM
Graphics Acceleration Yes
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG
Package / Case 364-LFBGA
Supplier Device Package 364-LFBGA (17x17)
Additional Interfaces CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART
Base Product Number SVF512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-14238,NXPNXPSVF512R3K1CMK4,935320169557,SVF512R3K1CMK4-ND,2156-SVF512R3K1CMK4
Standard Package 90
Win Source Part Number 1028615-SVF512R3K1CMK4
Ultra Librarian 3D Model Ultra Librarian SVF512R3K1CMK4 CAD Model

Description

NXP SVF512R3K1CMK4 Microcontroller

The NXP SVF512R3K1CMK4 is a state-of-the-art microcontroller that is designed to meet the demanding requirements of modern embedded systems. This microcontroller is part of the NXP's S32V family, which is renowned for its high-performance automotive and industrial applications. The SVF512R3K1CMK4 is built to offer a perfect blend of processing power, enhanced security features, and energy efficiency, making it an ideal choice for a wide range of applications including advanced driver-assistance systems (ADAS), machine vision, and industrial automation.

At the heart of the SVF512R3K1CMK4 microcontroller is an ARM Cortex-A53 processor that can operate at speeds up to 1 GHz, providing the computational horsepower required for complex algorithms and real-time processing. This is complemented by an ARM Cortex-M4 co-processor that handles real-time tasks, ensuring efficient operation and high system responsiveness.

The microcontroller is equipped with a rich set of peripherals and interfaces that enhance its connectivity and expandability. These include multiple CAN FD, LIN, and Ethernet interfaces for communication, as well as SPI, I2C, and UART for connecting to other devices and sensors. With an integrated Image Signal Processor (ISP), the SVF512R3K1CMK4 is capable of processing high-resolution images, which is critical for vision-based systems.

Security is a paramount concern in today's connected devices, and the SVF512R3K1CMK4 addresses this with its advanced security features. It includes a Hardware Security Module (HSM) that provides secure boot, encryption, and key management, thereby protecting the system from unauthorized access and tampering.

The NXP SVF512R3K1CMK4 is designed with power efficiency in mind, featuring power-saving modes that reduce its energy consumption when not all processing power is required. This makes it an environmentally friendly choice for battery-operated and energy-conscious applications.

Overall, the NXP SVF512R3K1CMK4 microcontroller is a robust and versatile solution for developers looking to create advanced systems with stringent performance and security requirements. Its combination of processing power, security, and efficiency makes it a top contender in the world of embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess