EN
  • EN
  • DE

UA723DC

Part No UA723DC
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (U - Z)
Description IC 1-OUTPUT Three Term Voltage Reference, CDIP14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1206511-UA723DC
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA723DC CAD Model

Description

The UA723DC is a precision voltage regulator designed by Fairchild Semiconductor, now part of ON Semiconductor. This versatile integrated circuit is commonly used in a wide range of applications that require stable and adjustable voltage regulation. Its design allows for both positive and negative voltage regulation, making it a popular choice for various power supply designs.

Applications

  • Linear Power Supplies: Used as a core component in linear power supplies to provide stable and adjustable DC output voltage.
  • Bench Power Supplies: Implemented in laboratory bench power supplies to provide adjustable and regulated voltage for testing and experimentation.
  • Series Regulators: Functions as a series regulator in various electronic circuits to maintain a constant voltage output despite variations in input voltage or load current.
  • Shunt Regulators: Configured as a shunt regulator to clamp the voltage at a specific level, protecting sensitive components from overvoltage conditions.
  • Voltage References: Utilized as a precision voltage reference in instrumentation and measurement circuits.

Features

  • Adjustable Output Voltage: Allows for adjusting the output voltage over a wide range using external resistors.
  • High Output Current: Capable of delivering a significant output current, suitable for driving various loads.
  • Low Output Resistance: Provides low output resistance, ensuring stable voltage regulation under varying load conditions.
  • Current Limiting: Incorporates current limiting circuitry to protect the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Includes thermal shutdown protection to prevent damage from overheating.

Benefits

  • Stable Voltage Regulation: Provides stable and reliable voltage regulation, ensuring consistent performance of connected devices.
  • Versatile Application: Suitable for a wide range of voltage regulation applications.
  • Overload Protection: Protects the regulator and the load from damage due to overcurrent or overheating.
  • Adjustable Output: Allows for tailoring the output voltage to specific application requirements.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation needs.

Additional Details

The UA723DC is typically available in a DIP (Dual In-line Package). Key specifications include the input voltage range, output voltage range, output current, and operating temperature range. Detailed information regarding pin configurations, electrical characteristics, and application circuits can be found in the ON Semiconductor datasheet. External components, such as resistors and capacitors, are required to configure the output voltage and provide stability. Proper heat sinking may be necessary for high-current applications to prevent overheating.

You May Also Be Interested in

XFMRS Inc.
Need more? Email Us
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Taiyo Yuden
1210 10 uF 50 V ±10% X7S SMT Multilayer Ceramic Chip Capacitor
Lowest to $0.1305
Fenghua Electronics
Lowest to $0.0030
Torex Semiconductor Ltd
IC REG LINEAR 1.5V 200MA SSOT24 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Lowest to $0.2329
Inpaq
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
Zentrum Mikroelektronik Dresden AG
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess