EN
  • EN
  • DE

CB3LV-3C-40M000000

Part No CB3LV-3C-40M000000
Manufacturer CTS-Frequency Controls
Catalog Oscillators
Description XTAL OSC XO 40.0000MHZ HCMOS TTL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 43 Weeks
Features 40 MHz Oscillator
Manufacturer CTS-Frequency Controls
Series CB3LV
Package Reel - TR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CB3LV3C40.0000, CB3LV3C40.0000T, CTX280LVTR-ND, CTX280LV-ND, CB3LV3C40M0000T, CTX280LVTR, CTX280LVDKR-ND, CTX280LVCT-ND, 960-0009-0027CT, CB3LV-3C-40M0000-T, 110-CB3LV-3C-40M000000DKR, CTX280LVDKR, Q4643086AA, 110-CB3LV-3C-40M000000CT, CTX280LV, CB3LV-3C-40.0000-T, CB3LV-3C-40M0000, CTX280LVTR-NDL, CB3LV3C40M0000, CB3LV-3C-40.0000, 110-CB3LV-3C-40M000000TR, CTX280LVCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843999-CB3LV-3C-40M000000
Ultra Librarian 3D Model Ultra Librarian CB3LV-3C-40M000000 CAD Model

Description

The CTS-Frequency Controls CB3LV-3C-40M000000 is a 40 MHz oscillator that is widely used in various electronic devices.

  • Manufacturer: CTS-Frequency Controls
  • Type: Oscillator
  • Frequency: 40 MHz
  • Series: CB3LV
  • Win Source Part Number: 843999-CB3LV-3C-40M000000
  • Package: Reel - TR
  • Quantity per Package: 1000
  • Estimated Production Lead Time: 43 weeks
  • REACH: Unaffected
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • Supply and Demand Status: Limited

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4575 $50.3250
270+ $0.3754 $101.3580
415+ $0.3637 $150.9355
570+ $0.3519 $200.5830
735+ $0.3402 $250.0470
985+ $0.3050 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess