EN
  • EN
  • DE

UA4558HC

Part No UA4558HC
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 384980-UA4558HC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA4558HC CAD Model

Description

The UA4558HC is a dual operational amplifier (op-amp) manufactured by Fairchild/ON Semiconductor. This integrated circuit contains two independent, high-gain, internally compensated operational amplifiers designed for a wide range of analog applications. It is known for its stable performance and cost-effectiveness.

Applications

  • Audio Amplifiers: Used in audio preamplifiers, headphone amplifiers, and active filters for audio processing.
  • Signal Conditioning: Employed in signal conditioning circuits to amplify, filter, or buffer analog signals.
  • Active Filters: Used in the design of low-pass, high-pass, band-pass, and band-stop active filters.
  • Instrumentation Amplifiers: Incorporated into instrumentation amplifier designs for precise signal amplification.
  • Voltage Followers: Used as voltage followers (buffer amplifiers) to isolate circuits and provide high input impedance.

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Internal Compensation: Internally compensated for stability, simplifying circuit design.
  • High Voltage Gain: Provides a large voltage gain for signal amplification.
  • Wide Supply Voltage Range: Can operate over a broad range of supply voltages.
  • Short-Circuit Protection: Offers short-circuit protection to prevent damage to the device.

Benefits

  • Space Saving: Integrating two op-amps into a single package saves board space.
  • Simplified Design: Internal compensation simplifies circuit design and eliminates the need for external compensation components.
  • Versatile Applications: The wide supply voltage range makes it suitable for a variety of applications.
  • Stable Performance: Known for its stable and reliable performance.
  • Cost-Effective: Provides a cost-effective solution for applications requiring multiple op-amps.

Technical Specifications: The UA4558HC typically operates from a supply voltage of ±5V to ±15V. Input bias current is generally in the range of nanoamperes. Slew rate, a critical parameter for op-amp performance, is typically around 1V/µs. It is available in a variety of packages, including DIP and SOIC. Refer to the specific datasheet from Fairchild/ON Semiconductor for precise specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.0497
Atmel
Lowest to $0.9794
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess