EN
  • EN
  • DE

U2402B

Part No U2402B
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384723-U2402B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U2402B CAD Model

Description

The Atmel U2402B is a single-chip ASK/FSK transmitter designed for various remote control and wireless communication applications. This IC prioritizes low power consumption and cost-effectiveness, making it ideal for battery-powered devices. It's typically used to transmit data wirelessly over short to medium distances, often found in keyless entry systems, garage door openers, and other remote control devices.

Applications

  • Remote Keyless Entry (RKE) Systems: Used in automotive RKE systems for unlocking and locking vehicles remotely.
  • Garage Door Openers: Integrated into garage door opener transmitters for wireless control of garage doors.
  • Home Automation Systems: Used in home automation systems for controlling lights, appliances, and other devices remotely.
  • Alarm Systems: Employed in wireless alarm systems for transmitting alarm signals and remote arming/disarming.
  • Wireless Sensor Networks: Suitable for use in wireless sensor networks to transmit data from sensors to a central receiver.

Features

  • ASK/FSK Modulation: Supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Single-Chip Transmitter: Integrates all necessary RF transmitter components into a single chip.
  • UHF Frequency Range: Operates in the UHF frequency range (typically 300 MHz to 950 MHz).
  • Small Package: Available in a small footprint package for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption extends the battery life of remote control devices.
  • Simplified System Design: Single-chip integration simplifies system design and reduces the number of external components.
  • Cost-Effective Solution: Provides a cost-effective solution for wireless communication applications.
  • Reliable Transmission: ASK/FSK modulation provides reliable data transmission in various environments.

Additional Details

The Atmel U2402B typically requires an external antenna for optimal transmission performance. It has programmable output power levels, which allow the transmission range to be adjusted. The device also includes features for frequency calibration and stability. The supply voltage range is typically between 2.0V and 3.6V. The specific package type varies, but is generally a small form-factor package. The RF frequency is determined by external components. This IC is designed to meet regulatory requirements for short-range devices in different regions. A microcontroller is usually necessary to format and transmit the data. It includes a sleep mode to reduce power consumption when not actively transmitting.

You May Also Be Interested in

Atmel
Lowest to $0.9385
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess