EN
  • EN
  • DE
  • IT

TMC2249AH6C

Part No TMC2249AH6C
Manufacturer Fairchild/ON Semiconductor
Catalog RF Mixers
Description MIXER, 12-BIT, CMOS, CPGA120
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Frequency 25MHz
Number of Mixers 3
Secondary Attributes Mixer/Detector
Voltage - Supply 4.75V ~ 5.25V
Package / Case 120-BPGA
Supplier Device Package 120-MPGA (34.55x34.55)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 688011-TMC2249AH6C
Ultra Librarian 3D Model Ultra Librarian TMC2249AH6C CAD Model

Description

The TMC2249AH6C is a stepper motor driver IC manufactured by Trinamic (acquired by Fairchild/ON Semiconductor). It's designed for 2-phase stepper motors and incorporates advanced features for smooth, quiet, and efficient motor control. This driver is commonly used in applications demanding precise motor movements and low noise operation.

Applications

  • 3D printers: Used for precise control of the extruder and axis movements.
  • CNC machines: Drives stepper motors for accurate tool positioning and material removal.
  • Robotics: Controls the movement of robotic arms and joints.
  • Surveillance cameras: Precisely positions the camera for optimal viewing angles.
  • Laboratory automation equipment: Used in devices requiring precise liquid handling or sample positioning.

Features

  • StealthChop2™: Provides extremely quiet motor operation.
  • SpreadCycle™: High-precision chopper mode for smooth motion.
  • MicroPlyer™: Interpolates microsteps for higher resolution and smoother movements.
  • StallGuard2™: Sensorless stall detection for motor protection and homing.
  • CoolStep™: Load-dependent current control for energy savings.
  • Integrated Power MOSFETs: Simplifies design and reduces external components.
  • UART Interface: Enables configuration and control via serial communication.
  • Protection Features: Includes short-circuit, overtemperature, and undervoltage protection.

Benefits

  • Quiet Operation: StealthChop2™ minimizes motor noise, making it ideal for noise-sensitive environments.
  • Smooth Motion: SpreadCycle™ and MicroPlyer™ provide precise and smooth motor movements.
  • Energy Efficiency: CoolStep™ optimizes power consumption based on the motor load.
  • Motor Protection: StallGuard2™ and other protection features prevent motor damage.
  • Easy Configuration: UART interface simplifies setup and control.
  • Compact Design: Integrated MOSFETs reduce the need for external components, saving board space.

Additional Details

The TMC2249AH6C operates with a supply voltage range of 4.75V to 36V. It supports microstepping resolutions up to 256 microsteps per full step. The integrated MOSFETs can handle a continuous current of up to 2A, depending on the heatsinking. The device is typically available in a QFN package. The UART interface allows for real-time control and monitoring of motor parameters such as current, speed, and position. The driver also supports various diagnostic features for troubleshooting and system monitoring.

The TMC2249AH6C is a highly integrated and feature-rich stepper motor driver that offers excellent performance and ease of use. Its advanced features make it a great choice for a wide range of applications requiring precise, quiet, and efficient motor control.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess