EN
  • EN
  • DE

TIL119SR2M

Part No TIL119SR2M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099307-TIL119SR2M
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIL119SR2M CAD Model

Description

The TIL119SR2M is a high-voltage single-channel phototransistor optocoupler manufactured by ON Semiconductor (formerly Fairchild). This device consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor, providing electrical isolation between the input and output circuits. It is designed for applications requiring high isolation voltage and reliable signal transfer.

Applications

  • Industrial Control Systems: Isolating control signals in PLCs, motor drives, and other industrial equipment.
  • Power Supplies: Providing isolation between the primary and secondary sides of power supplies.
  • Data Transmission: Isolating data lines in communication equipment to prevent ground loops and noise.
  • Medical Equipment: Ensuring patient safety by isolating sensitive circuits.
  • Instrumentation: Protecting measurement circuits from high voltages and noise.

Features

  • High Isolation Voltage: 5 kVAC isolation voltage withstand for one minute, ensuring robust electrical isolation.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer from the input to the output.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Compact Package: Available in a surface-mount package for space-saving designs.
  • UL and VDE Certifications: Meets international safety standards for isolation components.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation to protect personnel and equipment.
  • Improved Signal Integrity: Prevents ground loops and noise from interfering with signal transmission.
  • Increased System Reliability: Reduces the risk of damage from voltage transients and surges.
  • Simplified Design: Easy to integrate into existing circuits.
  • Reduced Component Count: Combines isolation and signal transfer functions into a single device.

Additional Details

The TIL119SR2M features a typical current transfer ratio (CTR) that allows for efficient signal transfer while maintaining a high level of isolation. It is commonly used in applications where safety and reliability are critical, such as in industrial control systems and medical equipment. The device's surface-mount package facilitates automated assembly and reduces board space requirements.

Key electrical characteristics include:

  • Forward current (IF): Typically 10-20 mA
  • Collector-emitter voltage (VCEO): 30-80 V
  • Isolation voltage (VISO): 5000 VAC

The optocoupler's design ensures that the input and output circuits are galvanically isolated, meaning there is no direct electrical connection between them. This isolation protects sensitive circuits from high voltages and prevents ground loops, which can cause noise and interference. The TIL119SR2M is a reliable and cost-effective solution for isolating signals in a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess